"Connector Header Through Hole 8 position 0.165"" (4.20mm)"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 2177088 | 900-2125201008-ND |
| Product Name | PCB Headers | Headers, Male Pins |
| Geometry | Straight; Vertical | |
| Connector Type | Header Connector; Header | |
| Mounting | Through Hole |