8 Position Circular Connector Receptacle, Female Sockets Solder
Circular DIN Connectors 8 CIRC DIN RCPT
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A1666-ND | 792-212047-1 |
| Product Name | Circular Connector Assemblies | Circular DIN Connectors 8 CIRC DIN RCPT |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors; DIN Connector |
| Mounting | Through Hole, Right Angle | Through Hole |
| Voltage Rating | 250 volts | 250 volts |
| Current Rating | 7.5 amps | 7.5 amps |