Rectangular Connectors - 2132230-2
2 Pos 2.5mm Pitch Shrouded Header, Male, 4.2A, Solder, Thru-Hole Product overview: 2132230-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4.2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2132230-2 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 2 position 0.098"" (2.50mm)"
EP2.5 Shrouded HDR ASSY 2P VER
EP2.5 Shrouded HDR ASSY 2P VER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-2132230-2 | A101084-ND | 2132230-2 | 76AC4381 | |
| Product Name | Rectangular Connectors - 2132230-2 | 4.2A Electronic Connector | Headers, Male Pins | Connectors Data & Signal | Ep2.5 Shrouded Hdr Assy 2P Ver Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | |||
| Gender | Male / Plug | ||||
| Termination | Solder | ||||
| Voltage Rating | 250 volts | 250 volts |