TE Connectivity Docking Connectors 2129276-1

Description
Body Features Shell Base Material : Stainless Steel Configuration Features Number of Positions : 40 Number of Rows : 3 Number of Signal Positions : 40 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5, 1 Contact Mating Area Plating Material : Gold (Au) Number of Utility Contacts : 0 Housing Features Centerline (Pitch) : .6 MM  [.024 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Plug Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 1.5 MM  [.06 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Shell Base Material : Stainless Steel Configuration Features Number of Positions : 40 Number of Rows : 3 Number of Signal Positions : 40 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5, 1 Contact Mating Area Plating Material : Gold (Au) Number of Utility Contacts : 0 Housing Features Centerline (Pitch) : .6 MM  [.024 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Plug Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 1.5 MM  [.06 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Docking Connectors - 2129276-1 - TE Connectivity
Berwyn, PA, United States
Docking Connectors
2129276-1
Docking Connectors 2129276-1
Body Features Shell Base Material : Stainless Steel Configuration Features Number of Positions : 40 Number of Rows : 3 Number of Signal Positions : 40 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5, 1 Contact Mating Area Plating Material : Gold (Au) Number of Utility Contacts : 0 Housing Features Centerline (Pitch) : .6 MM  [.024 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Docking Connector Style : Plug Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 1.5 MM  [.06 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Shell Base Material : Stainless Steel

Configuration Features


  • Number of Positions : 40
  • Number of Rows : 3
  • Number of Signal Positions : 40
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5, 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Number of Utility Contacts : 0

Housing Features


  • Centerline (Pitch) : .6 MM  [.024 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Hold-Down Post

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 60

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Docking Connector Style : Plug
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 1.5 MM  [.06 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
438-2129276-1
Electronic Connector 438-2129276-1
High Speed Docking Terminal Block, 40 Pos, 0.6mm Pitch, Solder, Cable Mount Product overview: 2129276-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-2129276-1 can be used for catalog matching and distributor lookup.

High Speed Docking Terminal Block, 40 Pos, 0.6mm Pitch, Solder, Cable Mount Product overview: 2129276-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-2129276-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Centronics Connectors - A108321-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A108321-ND
Centronics Connectors A108321-ND
40 Position Plug Connector Surface Mount, Through Hole Solder

40 Position Plug Connector Surface Mount, Through Hole Solder

Buy Now Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors - 1365190-2129276-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
1365190-2129276-1
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors 1365190-2129276-1
Win Source Part Number: 1365190-2129276-1 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CHAMP .024 Package: Tray Product Status: Active Features: Latch Lock, Shielded Base Product Number: 2129276 Mounting Type: Surface Mount, Through Hole HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Connector Type: Plug Number of Positions: 40 Number of Rows: 2 Termination: Solder Connector Style: Center Strip Contacts

Win Source Part Number: 1365190-2129276-1
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CHAMP .024
Package: Tray
Product Status: Active
Features: Latch Lock, Shielded
Base Product Number: 2129276
Mounting Type: Surface Mount, Through Hole
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Connector Type: Plug
Number of Positions: 40
Number of Rows: 2
Termination: Solder
Connector Style: Center Strip Contacts

Buy Now Datasheet
D-Sub Connectors - 2129276-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
2129276-1
D-Sub Connectors 2129276-1
PLUG ASSY 0.6mm CHAMP DOCKING

PLUG ASSY 0.6mm CHAMP DOCKING

Buy Now

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2129276-1 438-2129276-1 A108321-ND 1365190-2129276-1 2129276-1
Product Name Docking Connectors Electronic Connector Centronics Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors D-Sub Connectors
Connector Type Wire to Board Connector Plug Centronics Connector D-Sub Connector
Termination Through Hole - Solder Solder
Mounting Board Mount Surface Mount, Through Hole Surface Mount, Through Hole
Unlock Full Specs
to access all available technical data