Connector Header Through Hole, Right Angle 2 position
Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: Micro-Fit+ 212528
Connector Type: Header
Contact Type: Male Pin
Package: Tray
Style: Board to Cable/Wire
Row Spacing - Mating: 0.118" (3.00mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
| RS Components, Ltd. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2051055 | 900-2125280200-ND | |
| Product Name | PCB Headers | Headers, Male Pins | Connectors, Interconnects Rectangular Connectors Headers, Male Pins |
| Geometry | Right Angle; Right angle |