TE Connectivity Pluggable Connector Assemblies 2129583-1

Description
22 Position SATA Receptacle Connector Solder Surface Mount, Right Angle; Through Hole
Request a Quote Datasheet
Description
22 Position SATA Receptacle Connector Solder Surface Mount, Right Angle; Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connector Assemblies - A119744TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A119744TR-ND
Pluggable Connector Assemblies A119744TR-ND
22 Position SATA Receptacle Connector Solder Surface Mount, Right Angle; Through Hole

22 Position SATA Receptacle Connector Solder Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies - 1353559-2129583-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
1353559-2129583-1
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1353559-2129583-1
Win Source Part Number: 1353559-2129583-1 Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Obsolete Features: Board Guide, Mating Guide Base Product Number: 2129583 Mounting Type: Surface Mount, Right Angle; Through Hole HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 5.11µin (0.130µm) Connector Type: SATA Number of Positions: 22 Termination: Solder Connector Style: Receptacle

Win Source Part Number: 1353559-2129583-1
Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Obsolete
Features: Board Guide, Mating Guide
Base Product Number: 2129583
Mounting Type: Surface Mount, Right Angle; Through Hole
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 5.11µin (0.130µm)
Connector Type: SATA
Number of Positions: 22
Termination: Solder
Connector Style: Receptacle

Buy Now Datasheet
Pluggable Connectors - 2129583-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2129583-1
Pluggable Connectors 2129583-1
CONN SATA RCPT 22POS SLD R/A SMD

CONN SATA RCPT 22POS SLD R/A SMD

Supplier's Site Datasheet
Rec. Assy. Slant Insertion Sata H4.9 Amp - Te Connectivity - 76AC4364 - Newark, An Avnet Company
Chicago, IL, United States
Rec. Assy. Slant Insertion Sata H4.9 Amp - Te Connectivity
76AC4364
Rec. Assy. Slant Insertion Sata H4.9 Amp - Te Connectivity 76AC4364
REC. ASSY. Slant Insertion SATA H4.9

REC. ASSY. Slant Insertion SATA H4.9

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A119744TR-ND 1353559-2129583-1 2129583-1 76AC4364
Product Name Pluggable Connector Assemblies Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Pluggable Connectors Rec. Assy. Slant Insertion Sata H4.9 Amp - Te Connectivity
Connector Type SATA; Receptacle
Mounting Surface Mount, Right Angle; Through Hole Surface Mount, Right Angle; Through Hole
Number of Contacts 22 #
Unlock Full Specs
to access all available technical data

Similar Products

MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Sockets - 1224785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
PwrBlade ® - 51915-102LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1357-2-ND - DigiKey
Specs
Mounting Through Hole
View Details