Qualtek Electronics Corp. Datasheets for Protective Sleeving
Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more
| Product Name | Notes |
|---|---|
| 260°C High Temperature, Clear, PTFE Tubing Features/Application s Q-PTFE heat shrinkable tubing is manufactured with polytetrafluoroethyl ene (PTFE). it is specially designed for applications where high temperature and chemical resistance... | |
| Adhesive Lined Fully Flame Retardant Polyolefin Tubing 4:1 Shrink Ratio Features/Application s Fully flame-retardant jacket and adhesive provide strain relief and abrasion protection of splices and joints of wire harness,... | |
| Adhesive Lined, Semi Rigid, Crosslinked Polyolefin Heat Shrink Tubing For wiring harness splice and terminals 4:1 Shrink Ratio Features/Application s Designed for high temperature automotive under hood harness and assemblies. | |
| Anti-Tracking Insulation Tubing, Up to 36kV Halogen Free 2.5:1 Shrink Ratio Features/Application s Made from specially formulated radiation cross-linked polyolefin compounds. The high creep resistance and anti-tracking properties of the... | |
| Bus Bar Insulation Protection Tubing Halogen Free, Heat Shrinkable, 11-24kV 2.5:1 Shrink Ratio Features/Application s Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high... | |
| Bus Bar Insulation Protection Tubing Halogen Free, Heat Shrinkable, 11-36kV 2.5:1 Shrink Ratio Features/Application s Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high... | |
| Bus Bar Insulation Protection Tubing Halogen Free, Heat Shrinkable, 24kV Features/Application s Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking... | |
| Bus Bar Insulation Protection Tubing Halogen Free, Heat Shrinkable, 36kV Features/Application s Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking... | |
| Diesel Resistant Elastomeric Heat Shrinkable Tubing 2:1 Shrink Ratio Features/Application s QDR is made from modified radiation cross-linked elastomers and has superior diesel, chemical and abrasion resistant properties. The special... | |
| Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing 2:1 Shrink Ratio Features/Application s Typically used where rapid shrinking and space saving is important. Low shrink temperature further reduces installation time and... | |
| Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing 3:1 Shrink Ratio Features/Application s Heat shrinkable dual wall adhesive lined tubing is manufactured by co-extrusion of polyolefin and hot-melt adhesive. It is... | |
| Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing 3:1 Shrink Ratio Features/Application s Q5-F3X is manufactured by co-extrusion of polyolefin and meltable adhesive. it is designed to provide insulation and create... | |
| Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing 4:1 Shrink Ratio Features/Application s Heat shrinkable dual wall adhesive lined tubing is manufactured by co-extrusion of polyolefin and hot-melt adhesive. It is... | |
| Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing 4:1 Shrink Ratio Features/Application s Q5-F4X is manufactured by co-extrusion of polyolefin and meltable adhesive. It is designed to provide insulation and a... | |
| Dual Wall, Adhesive Lined, Polyolefin Tubing for Brake Line Protection 1.5:1 Shrink Ratio Features/Application s Designed for protection of automotive metal pipes and fuel lines. It can effectively protect the... | |
| Environment Friendly, Flexible, Flame Retardant, Heat Shrinkable Tubing 2:1 Shrink Ratio Features/Application s An environment friendly, flame retardant shrink tubing. Specially designed formulation to meet UL 224 and CSA 22.2... | |
| Flame Retardant, Heavy Wall, Adhesive Lined, Polyolefin Tubing 3:1 Shrink Ratio Features/Application s QFRA is made from radiation cross-linked polyolefin lined with hot melt adhesive. Suitable for protecting electrical splices,... | |
| Heat Shrinkable Cable Feed-Throughs Features/Application s QCFT is made from radiation cross-linked polyolefin. It is suitable for applications in moisture and pressure proof sealing of plastic and metal parts. It... | |
| Heat Shrinkable Conductive Breakout Up to 36kV Features/Application s The conductive breakouts are made from radiation cross-linked polyolefin. The electrically semi-conductive of the breakout provides effective conductive screen and sealing... | |
| Heat Shrinkable Medium Voltage Breakout Up to 36kV Features/Application s Medium voltage breakouts are made from radiation cross-linked polyolefin. This specially designed material performs exceptionallyas an electrical insulator. The material... | |
| Heat Shrinkable, Anti-Tracking Rain Shields Up to 36kV 2:1 Shrink Ratio Features/Application s QAS is made from high creep resistance, anti-tracking polyolefin compound and coated with anti-track, weather resistant mastic. | |
| Heavy Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing 3:1 Shrink Ratio Features/Application s Manufactured using a specially designed coating technology. Designed to provide both insulation and create a tight seal... | |
| Heavy Wall Polyolefin Tubing 3:1 Shrink Ratio Features/Application s QR3 has properties of excellent insulation, environmental sealing and resistance to impact and abrasion. Designed for applications to seal and protect... | |
| Low Voltage Cable Breakout Features/Application s QLB is widely used in the electrical power industry because of the insulating, UV and weather proof properties. The heat shrinkable boots seal and... | |
| Medium Voltage Right Angle / Straight Boot Up to 36kV Features/Application s The medium voltage right angle boots and straight boots are made from radiation cross-linked polyolefin. With the specially... | |
| Medium Wall, Polyolefin Tubing 3:1 Shrink Ratio Features/Application s QR2 has properties of excellent insulation, environmental sealing and resistance to impact and abrasion. Designed for applications to seal and protect... | |
| Q2-Z Type Tubing Kit, 6 inch Length pieces, 1" Diameter 2:1 Shrink Ratio Kit consists of 8 pieces Features/Application s An environment friendly, flame retardant shrink tubing. Specially designed formulation... | |
| Q2-Z Type Tubing Kit, 6 inch Length pieces, 1/16" Diameter 2:1 Shrink Ratio Kit consists of 36 pieces Features/Application s An environment friendly, flame retardant shrink tubing. Specially designed formulation... | |
| Q2-Z Type Tubing Kit, 6 inch Length pieces, 1/2" Diameter 2:1 Shrink Ratio Kit consists of 14 pieces Features/Application s An environment friendly, flame retardant shrink tubing. Specially designed formulation... | |
| Q2-Z Type Tubing Kit, 6 inch Length pieces, 1/4" Diameter 2:1 Shrink Ratio Kit consists of 20 pieces Features/Application s An environment friendly, flame retardant shrink tubing. Specially designed formulation... | |
| Q2-Z Type Tubing Kit, 6 inch Length pieces, 1/8" Diameter 2:1 Shrink Ratio Kit consists of 28 pieces Features/Application s An environment friendly, flame retardant shrink tubing. Specially designed formulation... | |
| Q2-Z Type Tubing Kit, 6 inch Length pieces, 3/16" Diameter 2:1 Shrink Ratio Kit consists of 24 pieces Features/Application s An environment friendly, flame retardant shrink tubing. Specially designed formulation... | |
| Q2-Z Type Tubing Kit, 6 inch Length pieces, 3/32" Diameter 2:1 Shrink Ratio Kit consists of 32 pieces Features/Application s An environment friendly, flame retardant shrink tubing. Specially designed formulation... | |
| Q2-Z Type Tubing Kit, 6 inch Length pieces, 3/4" Diameter 2:1 Shrink Ratio Kit consists of 12 pieces Features/Application s An environment friendly, flame retardant shrink tubing. Specially designed formulation... | |
| Q2-Z Type Tubing Kit, 6 inch Length pieces, 3/64" Diameter 2:1 Shrink Ratio Kit consists of 40 pieces Features/Application s An environment friendly, flame retardant shrink tubing. Specially designed formulation... | |
| Q2-Z Type Tubing Kit, 6 inch Length pieces, 3/8" Diameter 2:1 Shrink Ratio Kit consists of 16 pieces Features/Application s An environment friendly, flame retardant shrink tubing. Specially designed formulation... | |
| Q2-Z Type Tubing Kit, 6 inch Length pieces, 5/16" Diameter 2:1 Shrink Ratio Kit consists of 18 pieces Features/Application s An environment friendly, flame retardant shrink tubing. Specially designed formulation... | |
| Q2-Z Type Tubing Kit, 6 inch Length pieces, 5/8" Diameter 2:1 Shrink Ratio Kit consists of 14 pieces Features/Application s An environment friendly, flame retardant shrink tubing. Specially designed formulation... | |
| Q2-Z Type Tubing Kit, 6 inch Length pieces 2:1 Shrink Ratio, Assorted Sizes Kit consists of 180 pieces of the following: Size QTY Color Inch mm 3/64 1.6 40 pcs... | |
| Q2-Z Type Tubing Kit, 6 inch Length pieces 2:1 Shrink Ratio, Assorted Sizes Kit consists of 82 pieces of the following: Size QTY Color Inch mm 5/16 8.8 18 pcs... | |
| Q5-2X Type Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing Kit, 6 inch Length pieces, 1/2" Diameter 2:1 Shrink Ratio, Kit consists of 14 pieces Features/Application s Typically used where rapid... | |
| Q5-2X Type Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing Kit, 6 inch Length pieces, 1/4" Diameter 2:1 Shrink Ratio, Kit consists of 20 pieces Features/Application s Typically used where rapid... | |
| Q5-2X Type Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing Kit, 6 inch Length pieces, 1/8" Diameter 2:1 Shrink Ratio, Kit consists of 28 pieces Features/Application s Typically used where rapid... | |
| Q5-2X Type Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing Kit, 6 inch Length pieces, 3/16" Diameter 2:1 Shrink Ratio, Kit consists of 24 pieces Features/Application s Typically used where rapid... | |
| Q5-2X Type Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing Kit, 6 inch Length pieces, 3/4" Diameter 2:1 Shrink Ratio, Kit consists of 12 pieces Features/Application s Typically used where rapid... | |
| Q5-2X Type Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing Kit, 6 inch Length pieces, 3/8" Diameter 2:1 Shrink Ratio, Kit consists of 16 pieces Features/Application s Typically used where rapid... | |
| Q5-2X Type Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing Kit, 6 inch Length pieces 2:1 Shrink Ratio, Assorted Sizes Kit consists of 114 pieces of the following: Size QTY Color... | |
| Q5-3X Type Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing Kit, 6 inch Length pieces, 1/2" Diameter 3:1 Shrink Ratio Kit consists of 14 pieces: Features/Application s Heat shrinkable dual wall... | |
| Q5-3X Type Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing Kit, 6 inch Length pieces, 1/4" Diameter 3:1 Shrink Ratio Kit consists of 20 pieces: Features/Application s Heat shrinkable dual wall... | |
| Q5-3X Type Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing Kit, 6 inch Length pieces, 1/8" Diameter 3:1 Shrink Ratio Kit consists of 28 pieces: Features/Application s Heat shrinkable dual wall... | |
| Q5-3X Type Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing Kit, 6 inch Length pieces, 3/16" Diameter 3:1 Shrink Ratio Kit consists of 24 pieces: Features/Application s Heat shrinkable dual wall... | |
| Q5-3X Type Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing Kit, 6 inch Length pieces, 3/4" Diameter 3:1 Shrink Ratio Kit consists of 12 pieces: Features/Application s Heat shrinkable dual wall... | |
| Q5-3X Type Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing Kit, 6 inch Length pieces, 3/8" Diameter 3:1 Shrink Ratio Kit consists of 16 pieces: Features/Application s Heat shrinkable dual wall... | |
| Q5-3X Type Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing Kit, 6 inch Length pieces 3:1 Shrink Ratio, Assorted Sizes Kit consists of 114 pieces of the following: Size QTY Color... | |
| Q5-F3X Type Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing Kit, 6 inch Length pieces, 1/2" Diameter 3:1 Shrink Ratio Kit consists of 14 pieces Features/Application s Q5-F3X is manufactured by... | |
| Q5-F3X Type Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing Kit, 6 inch Length pieces, 1/4" Diameter 3:1 Shrink Ratio Kit consists of 20 pieces Features/Application s Q5-F3X is manufactured by... | |
| Q5-F3X Type Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing Kit, 6 inch Length pieces, 1/8" Diameter 3:1 Shrink Ratio Kit consists of 28 pieces Features/Application s Q5-F3X is manufactured by... | |
| Q5-F3X Type Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing Kit, 6 inch Length pieces, 3/16" Diameter 3:1 Shrink Ratio Kit consists of 24 pieces Features/Application s Q5-F3X is manufactured by... | |
| Q5-F3X Type Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing Kit, 6 inch Length pieces, 3/4" Diameter 3:1 Shrink Ratio Kit consists of 12 pieces Features/Application s Q5-F3X is manufactured by... | |
| Q5-F3X Type Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing Kit, 6 inch Length pieces, 3/8" Diameter 3:1 Shrink Ratio Kit consists of 16 pieces Features/Application s Q5-F3X is manufactured by... | |
| Q5-F3X Type Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing Kit, 6 inch Length pieces 3:1 Shrink Ratio, Assorted Sizes Kit consists of 114 pieces of the following: Size QTY Color... | |
| QCS-155 Acrylic Coated Fiberglass Sleeving Resists acids and most organic solvents Exceptional durability and cut resistant NEMA Grade A(7000V), B-1(4000V), C-1(2500V), C-2(1500V) and C-3 Operating temperature: -25°C to +155°C Meets:... | |
| QCS-200 Silicone Rubber Coated Fiberglass Sleeving Extremely flexible with high abrasion resistance High resistance to heat, long life, and exceptional durability NEMA Grade A(7000V), B-1(4000V), C-1(2500V), C-2(1500V) and C-3 Operating... | |
| QCS-220 Silicone Rubber Coated Fiberglass Sleeving Enhanced thermal protection and dielectric strength Light weight using specially compounded silicone gum NEMA Grade A(7000V), B-1(4000V), C-1(2500V) Operating temperature: -73°C to +220°C Meets:... | |
| QCS-240 Silicone Rubber Coated Fiberglass Sleeving Exceptional high temperature properties Superior thermal protection and flame resistance NEMA Grade A - 7000V dielectric strength Operating temperature: -80°C to +240°C Meets: MIL-I-3190/9... | |
| QES-125 Expandable Polyester Monofilament Sleeving High abrasion and cut through resistance Easy to install with high expandability Light weight construction Operating temperature: -70°C to +105°C | |
| QHS-130 Hermetic Fiberglass Sleeving Extremely flexible yet very tough and abrasion resistant Highly resistant to refrigerants NEMA Grade B-1(4000V), C-1(2500V) Operating temperature: -25°C to +130°C Meets: NEMA TF-1, Type 2,... | |
| QNS-105 Flexible Nylon Uncoated Sleeving Outstanding toughness and abrasion resistance Resists fuels, chemicals and acids Excellent resistance to mildew and UV Operating temperature: -55°C to +105°C Military specification A-A-59301 | |
|
3:1 Semi-Conducting/Insulation, Double Layer Up to 36kV Heat Shrink Tubing -- QDWT-36/12-01-QB1000MM
3:1 Semi-Conducting/Insulation, Double Layer Up to 36kV Heat Shrink Tubing -- QDWT-45/15-01-QB1000MM
3:1 Semi-Conducting/Insulation, Double Layer Up to 36kV Heat Shrink Tubing -- QDWT-55/18-01-QB1000MM
3:1 Semi-Conducting/Insulation, Double Layer Up to 36kV Heat Shrink Tubing -- QDWT-62/18-01-QB1000MM
3:1 Semi-Conducting/Insulation, Double Layer Up to 36kV Heat Shrink Tubing -- QDWT-65/22-01-QB1000MM
|
Semi-Conducting/Insu lation Heat Shrinkable Tubing Double Layer, Up to 36kV 3:1 Shrink Ratio Features/Application s QDWT is double layer semi-conductive heat shrinkable tubing. The inner layer is made from insulation... |
| Semi-Rigid, Adhesive Lined Polyolefin Tubing 4:1 Shrink Ratio Features/Application s Specially designed to protect splices and joint of wire harness, and components against environmental damage. 4:1 shrink ratio allows it... | |
| Semi-Rigid, Adhesive Lined Polyolefin Tubing 4:1 Shrink Ratio Flame Retardant Features/Application s Specially designed to protect splices and joint of wire harness, and components against environmental damage. 4:1 shrink ratio... | |
| Semi-Rigid, Adhesive Lined Polyolefin Tubing 4:1 Shrink Ratio QBK/HBK Series Features/Application s Specially designed for the protection of wires, terminals and other components against environmental damage. The semi-rigid composition makes... | |
| Vinyl Coated Fiberglass Sleeving Good flexibility and resistant to oils, solvents and moisture Highly flame retardent and resistant to fungicides NEMA Grade A(7000V), B-1(4000V), and C-1(2500V) Operating temperature: -34°C to... |
| << Prev | Next >> |