QD-2000 series semi-rigid, adhesive-lined heat shrink tubing with a 4:1 shrink ratio is designed to protect wire harness splices and components from moisture and environmental damage. It has an inside diameter of 17.78 mm when unrecovered and shrinks to 4.45 mm, with a nominal adhesive thickness of 1.37 mm and wall thickness of 2.41 mm. Operating temperature ranges from -40°C to +130°C, with a minimum shrink temperature of 110°C and full recovery at 135°C. The tubing is flame retardant, UV resistant (black only), RoHS compliant, and meets flammability standard ISO 6722-1. Tensile strength exceeds 10.4 MPa, elongation is 250% minimum, and volume resistance is greater than 10¹² Ω·cm. It passes cold bend and heat aging tests per UL 224 and GMW 17136. Standard colors are black and clear.
Semi-Rigid, Adhesive Lined Polyolefin Tubing
4:1 Shrink Ratio
Features/Application
Specially designed to protect splices and joint of wire harness, and components against environmental damage. 4:1 shrink ratio allows it to easily fit a wide range of components, and thicker adhesive coated layer forms an effective barrier against fluids and moisture.
Used in wiring harness splice sealing and is moisture proof.
Operating temperature: -40°C to +130°C
Minimum shrink temperature: 110°C
Minimum Full recovery temperature: 135°C
Standard colors: Black and Clear
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QD-2000-4-02-QB6IN-12 |
| Product Name | 17.78mm ID 4:1 Semi-Rigid, Adhesive Lined Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |