Qualtek Electronics Corp. Bus Bar Insulation Protection Tubing 24kV QBTM-75/30-SS15M

Description
Bus Bar Insulation Protection Tubing Halogen Free, Heat Shrinkable, 24kV Features/Application s Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking and arcing. Used to enhance the insulation properties of bus bar in switchgear and substations. The continuous length of supplied products makes it more convenient and economical. Operating temperature: -55°C to +105°C Minimum shrink temperature: 120°C Halogen free UV and weather resistant RoHS Compliant
Request a Quote
Description
Bus Bar Insulation Protection Tubing Halogen Free, Heat Shrinkable, 24kV Features/Application s Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking and arcing. Used to enhance the insulation properties of bus bar in switchgear and substations. The continuous length of supplied products makes it more convenient and economical. Operating temperature: -55°C to +105°C Minimum shrink temperature: 120°C Halogen free UV and weather resistant RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Heat shrinkable halogen-free bus bar insulation tubing rated for 24kV, designed to enhance insulation in switchgear and substations. The QBTM-75/30-SS15M variant has an as-supplied inside diameter of 75 mm, a recovered inside diameter of 30 mm, a minimum wall thickness of 2.6 mm, and a flat shape in a 15-meter continuous spool length. Operating temperature ranges from -55°C to +105°C, with a minimum shrink temperature of 120°C. It meets RoHS compliance, is UV and weather resistant, and exhibits dielectric strength greater than 19 kV/mm, tensile strength exceeding 14 MPa, and elongation over 800%. Flammability exceeds an oxygen index of 25, with no copper corrosion and water absorption below 0.5%.

Datasheet Summary
Powered by GS/AI

Heat shrinkable halogen-free bus bar insulation tubing rated for 24kV, designed to enhance insulation in switchgear and substations. The QBTM-75/30-SS15M variant has an as-supplied inside diameter of 75 mm, a recovered inside diameter of 30 mm, a minimum wall thickness of 2.6 mm, and a flat shape in a 15-meter continuous spool length. Operating temperature ranges from -55°C to +105°C, with a minimum shrink temperature of 120°C. It meets RoHS compliance, is UV and weather resistant, and exhibits dielectric strength greater than 19 kV/mm, tensile strength exceeding 14 MPa, and elongation over 800%. Flammability exceeds an oxygen index of 25, with no copper corrosion and water absorption below 0.5%.

Suppliers

Company
Product
Description
Supplier Links
Bus Bar Insulation Protection Tubing 24kV - QBTM-75/30-SS15M - Qualtek Electronics Corp.
Mentor, OH, United States
Bus Bar Insulation Protection Tubing 24kV
QBTM-75/30-SS15M
Bus Bar Insulation Protection Tubing 24kV QBTM-75/30-SS15M
Bus Bar Insulation Protection Tubing Halogen Free, Heat Shrinkable, 24kV Features/Application s Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking and arcing. Used to enhance the insulation properties of bus bar in switchgear and substations. The continuous length of supplied products makes it more convenient and economical. Operating temperature: -55°C to +105°C Minimum shrink temperature: 120°C Halogen free UV and weather resistant RoHS Compliant

Bus Bar Insulation Protection Tubing
Halogen Free, Heat Shrinkable, 24kV
Features/Applications
Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking and arcing. Used to enhance the insulation properties of bus bar in switchgear and substations. The continuous length of supplied products makes it more convenient and economical.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 120°C
Halogen free
UV and weather resistant
RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number QBTM-75/30-SS15M
Product Name Bus Bar Insulation Protection Tubing 24kV
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/8-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-03-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-1 1/2-01-QB6IN-1 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-06-QB6IN-8 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details