Qualtek Electronics Corp. 12mm ID 4:1 Semi-Rigid, Adhesive Lined Heat Shrink Tubing, Flame Retardant and UV Resistant, FMVSS 302 QBK-3-01-QB48IN-5

Description
Semi-Rigid, Adhesive Lined Polyolefin Tubing 4:1 Shrink Ratio Flame Retardant Features/Application s Specially designed to protect splices and joint of wire harness, and components against environmental damage. 4:1 shrink ratio allows it to easily fit a wide range of components, and thicker adhesive coated layer forms an effective barrier against fluids and moisture. Used in wiring harness splice sealing and is moisture proof while meeting FMVSS 302 flammability Operating temperature: -40°C to +125°C Minimum shrink temperature: 110°C Minimum Full recovery temperature: 135°C Meets: Flame Retardant and UV Resistant (Black only), 600V Standard colors: Black and Clear RoHS Compliant
Request a Quote
Description
Semi-Rigid, Adhesive Lined Polyolefin Tubing 4:1 Shrink Ratio Flame Retardant Features/Application s Specially designed to protect splices and joint of wire harness, and components against environmental damage. 4:1 shrink ratio allows it to easily fit a wide range of components, and thicker adhesive coated layer forms an effective barrier against fluids and moisture. Used in wiring harness splice sealing and is moisture proof while meeting FMVSS 302 flammability Operating temperature: -40°C to +125°C Minimum shrink temperature: 110°C Minimum Full recovery temperature: 135°C Meets: Flame Retardant and UV Resistant (Black only), 600V Standard colors: Black and Clear RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Semi-rigid, adhesive-lined heat shrink tubing with a 4:1 shrink ratio, designed to protect wire harness splices and components from moisture and environmental damage. After recovery, the inside diameter is 12 mm, with a wall thickness of 1.90 mm and adhesive thickness of 1.05 mm. It operates from -40°C to +125°C, requires a minimum shrink temperature of 110°C, and fully recovers at 135°C. Flame retardant and UV resistant (black only), rated for 600V. Meets flame resistance per ISO 6722-1 and is RoHS compliant. Available in black and clear.

Datasheet Summary
Powered by GS/AI

Semi-rigid, adhesive-lined heat shrink tubing with a 4:1 shrink ratio, designed to protect wire harness splices and components from moisture and environmental damage. After recovery, the inside diameter is 12 mm, with a wall thickness of 1.90 mm and adhesive thickness of 1.05 mm. It operates from -40°C to +125°C, requires a minimum shrink temperature of 110°C, and fully recovers at 135°C. Flame retardant and UV resistant (black only), rated for 600V. Meets flame resistance per ISO 6722-1 and is RoHS compliant. Available in black and clear.

Suppliers

Company
Product
Description
Supplier Links
12mm ID 4:1 Semi-Rigid, Adhesive Lined Heat Shrink Tubing, Flame Retardant and UV Resistant, FMVSS 302 - QBK-3-01-QB48IN-5 - Qualtek Electronics Corp.
Mentor, OH, United States
12mm ID 4:1 Semi-Rigid, Adhesive Lined Heat Shrink Tubing, Flame Retardant and UV Resistant, FMVSS 302
QBK-3-01-QB48IN-5
12mm ID 4:1 Semi-Rigid, Adhesive Lined Heat Shrink Tubing, Flame Retardant and UV Resistant, FMVSS 302 QBK-3-01-QB48IN-5
Semi-Rigid, Adhesive Lined Polyolefin Tubing 4:1 Shrink Ratio Flame Retardant Features/Application s Specially designed to protect splices and joint of wire harness, and components against environmental damage. 4:1 shrink ratio allows it to easily fit a wide range of components, and thicker adhesive coated layer forms an effective barrier against fluids and moisture. Used in wiring harness splice sealing and is moisture proof while meeting FMVSS 302 flammability Operating temperature: -40°C to +125°C Minimum shrink temperature: 110°C Minimum Full recovery temperature: 135°C Meets: Flame Retardant and UV Resistant (Black only), 600V Standard colors: Black and Clear RoHS Compliant

Semi-Rigid, Adhesive Lined Polyolefin Tubing
4:1 Shrink Ratio
Flame Retardant
Features/Applications
Specially designed to protect splices and joint of wire harness, and components against environmental damage. 4:1 shrink ratio allows it to easily fit a wide range of components, and thicker adhesive coated layer forms an effective barrier against fluids and moisture.
Used in wiring harness splice sealing and is moisture proof while meeting FMVSS 302 flammability
Operating temperature: -40°C to +125°C
Minimum shrink temperature: 110°C
Minimum Full recovery temperature: 135°C
Meets: Flame Retardant and UV Resistant (Black only), 600V
Standard colors: Black and Clear
RoHS Compliant

Supplier's Site Datasheet
Heat Shrink Tubing - 189-QBK-3-01-QB48IN-5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
189-QBK-3-01-QB48IN-5-ND
Heat Shrink Tubing 189-QBK-3-01-QB48IN-5-ND
12MM ID 4:1 SEMI-RIGID ADH 1=1PC

12MM ID 4:1 SEMI-RIGID ADH 1=1PC

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Protective Sleeving Protective Sleeving
Product Number QBK-3-01-QB48IN-5 189-QBK-3-01-QB48IN-5-ND
Product Name 12mm ID 4:1 Semi-Rigid, Adhesive Lined Heat Shrink Tubing, Flame Retardant and UV Resistant, FMVSS 302 Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Adhesive Lined Polyolefin Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-5/8-01-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-1/4-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/16-02-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/16-02-QB6IN-28 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details