QBTH-40/16-SS15M is a heavy-wall, heat-shrinkable bus bar insulation tubing rated for 36kV, designed to enhance insulation in switchgear and substations. Made from halogen-free, radiation-cross-link
Bus Bar Insulation Protection Tubing
Halogen Free, Heat Shrinkable, 36kV
Features/Application
Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking and arcing. Used to enhance the insulation properties of bus bar in switchgear and substations. The continuous length of supplied products makes it more convenient and economical.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 120°C
Halogen free
UV and weather resistant
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QBTH-40/16-SS15M |
| Product Name | Bus Bar Insulation Protection Tubing 36kV |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |