Qualtek Electronics Corp. Bus Bar Insulation Protection Tubing 24kV QBTM-65/25-SS15M

Description
Bus Bar Insulation Protection Tubing Halogen Free, Heat Shrinkable, 24kV Features/Application s Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking and arcing. Used to enhance the insulation properties of bus bar in switchgear and substations. The continuous length of supplied products makes it more convenient and economical. Operating temperature: -55°C to +105°C Minimum shrink temperature: 120°C Halogen free UV and weather resistant RoHS Compliant
Request a Quote
Description
Bus Bar Insulation Protection Tubing Halogen Free, Heat Shrinkable, 24kV Features/Application s Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking and arcing. Used to enhance the insulation properties of bus bar in switchgear and substations. The continuous length of supplied products makes it more convenient and economical. Operating temperature: -55°C to +105°C Minimum shrink temperature: 120°C Halogen free UV and weather resistant RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

QBTM-65/25-SS15M is a medium-wall, halogen-free, heat-shrinkable tubing designed for 24kV bus bar insulation in switchgear and substations. It has an as-supplied inside diameter of 65 mm and a recovered inside diameter of 25 mm with a minimum wall thickness of 2.5 mm in flat profile. The tubing is supplied in 15-meter continuous lengths. It operates from -55°C to +105°C, shrinks at a minimum temperature of 120°C, and is UV and weather resistant. It meets RoHS compliance, has a dielectric strength greater than 19 kV/mm, and exhibits no copper corrosion per UL 224.

Datasheet Summary
Powered by GS/AI

QBTM-65/25-SS15M is a medium-wall, halogen-free, heat-shrinkable tubing designed for 24kV bus bar insulation in switchgear and substations. It has an as-supplied inside diameter of 65 mm and a recovered inside diameter of 25 mm with a minimum wall thickness of 2.5 mm in flat profile. The tubing is supplied in 15-meter continuous lengths. It operates from -55°C to +105°C, shrinks at a minimum temperature of 120°C, and is UV and weather resistant. It meets RoHS compliance, has a dielectric strength greater than 19 kV/mm, and exhibits no copper corrosion per UL 224.

Suppliers

Company
Product
Description
Supplier Links
Bus Bar Insulation Protection Tubing 24kV - QBTM-65/25-SS15M - Qualtek Electronics Corp.
Mentor, OH, United States
Bus Bar Insulation Protection Tubing 24kV
QBTM-65/25-SS15M
Bus Bar Insulation Protection Tubing 24kV QBTM-65/25-SS15M
Bus Bar Insulation Protection Tubing Halogen Free, Heat Shrinkable, 24kV Features/Application s Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking and arcing. Used to enhance the insulation properties of bus bar in switchgear and substations. The continuous length of supplied products makes it more convenient and economical. Operating temperature: -55°C to +105°C Minimum shrink temperature: 120°C Halogen free UV and weather resistant RoHS Compliant

Bus Bar Insulation Protection Tubing
Halogen Free, Heat Shrinkable, 24kV
Features/Applications
Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking and arcing. Used to enhance the insulation properties of bus bar in switchgear and substations. The continuous length of supplied products makes it more convenient and economical.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 120°C
Halogen free
UV and weather resistant
RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number QBTM-65/25-SS15M
Product Name Bus Bar Insulation Protection Tubing 24kV
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-20MM-02-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/4-07-QB6IN-12 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-2-01-SS15M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-1/2-01-QB6IN-4 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details