Qualtek Electronics Corp. 5.72mm ID 4:1 Semi-Rigid, Adhesive Lined Heat Shrink Tubing QD-2000-1-02-QB48IN-5

Description
Semi-Rigid, Adhesive Lined Polyolefin Tubing 4:1 Shrink Ratio Features/Application s Specially designed to protect splices and joint of wire harness, and components against environmental damage. 4:1 shrink ratio allows it to easily fit a wide range of components, and thicker adhesive coated layer forms an effective barrier against fluids and moisture. Used in wiring harness splice sealing and is moisture proof. Operating temperature: -40°C to +130°C Minimum shrink temperature: 110°C Minimum Full recovery temperature: 135°C Standard colors: Black and Clear RoHS Compliant
Request a Quote Datasheet
Description
Semi-Rigid, Adhesive Lined Polyolefin Tubing 4:1 Shrink Ratio Features/Application s Specially designed to protect splices and joint of wire harness, and components against environmental damage. 4:1 shrink ratio allows it to easily fit a wide range of components, and thicker adhesive coated layer forms an effective barrier against fluids and moisture. Used in wiring harness splice sealing and is moisture proof. Operating temperature: -40°C to +130°C Minimum shrink temperature: 110°C Minimum Full recovery temperature: 135°C Standard colors: Black and Clear RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.72mm ID 4:1 Semi-Rigid, Adhesive Lined Heat Shrink Tubing - QD-2000-1-02-QB48IN-5 - Qualtek Electronics Corp.
Mentor, OH, United States
5.72mm ID 4:1 Semi-Rigid, Adhesive Lined Heat Shrink Tubing
QD-2000-1-02-QB48IN-5
5.72mm ID 4:1 Semi-Rigid, Adhesive Lined Heat Shrink Tubing QD-2000-1-02-QB48IN-5
Semi-Rigid, Adhesive Lined Polyolefin Tubing 4:1 Shrink Ratio Features/Application s Specially designed to protect splices and joint of wire harness, and components against environmental damage. 4:1 shrink ratio allows it to easily fit a wide range of components, and thicker adhesive coated layer forms an effective barrier against fluids and moisture. Used in wiring harness splice sealing and is moisture proof. Operating temperature: -40°C to +130°C Minimum shrink temperature: 110°C Minimum Full recovery temperature: 135°C Standard colors: Black and Clear RoHS Compliant

Semi-Rigid, Adhesive Lined Polyolefin Tubing
4:1 Shrink Ratio
Features/Applications
Specially designed to protect splices and joint of wire harness, and components against environmental damage. 4:1 shrink ratio allows it to easily fit a wide range of components, and thicker adhesive coated layer forms an effective barrier against fluids and moisture.
Used in wiring harness splice sealing and is moisture proof.
Operating temperature: -40°C to +130°C
Minimum shrink temperature: 110°C
Minimum Full recovery temperature: 135°C
Standard colors: Black and Clear
RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number QD-2000-1-02-QB48IN-5
Product Name 5.72mm ID 4:1 Semi-Rigid, Adhesive Lined Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1 1/4-01-MS50FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-02-QB6IN-20 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/16-04-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-3/8-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details