Qualtek Electronics Corp. Datasheets for Protective Sleeving
Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more
| Product Name | Notes |
|---|---|
| Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing 2:1 Shrink Ratio Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices... | |
| Highly Flexible, Flame Retardant Polyolefin Tubing 3:1 Shrink Ratio Features/Application s Outstanding physical, chemical and electrical properties make it a good choice for electrical insulation, bundling and marking. It also... | |
| Ultra Thin Wall, Flexible, Environment Friendly Flame Retardant Polyolefin Tubing 2:1 Shrink Ratio Features/Application s Typically used where rapid shrinking and space saving is important. Low shrink temperature further reduces... |
| << Prev | Next >> |