QLB is a flame-retardant, heat-shrinkable cable breakout boot designed for 2-core and 3-core low-voltage cables, used to seal and protect multi-core cable assemblies with a hot-melt adhesive coating. It operates from -55°C to +110°C, shrinks fully at 130°C, and has a minimum shrink temperature of 110°C. The product is black, RoHS compliant, and meets IEC 216 for temperature ratings, ASTM D 2671 for tensile strength and elongation, IEC 93 for volume resistance, and IEC 243 for dielectric strength. Minimum tensile strength is 13 MPa, with 300% elongation at break, and dielectric strength of 15 kV/mm. Water absorption is limited to 1% max. The series includes multiple sizes for 2- and 3-core applications, distinguished by recovered diameter and length.
Low Voltage Cable Breakout
Features/Application
QLB is widely used in the electrical power industry because of the insulating, UV and weather proof properties. The heat shrinkable boots seal and protect multi core cables. Coated with specially designed hot-melt adhesive.
Operating temperature: -55°C to +110°C
Minimum shrink temperature: 110°C
Full Recovery Temperature: 130°C
Standard color: Black
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QLB |
| Product Name | Low Voltage Cable Breakout, Flame Retardant 2 Core & 3 Core |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |