Qualtek Electronics Corp. 2:1 Dual Wall, Adhesive Lined Heat Shrink Tubing Q5-2X-3/8-01-SS50M

Description
Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing 2:1 Shrink Ratio Features/Application s Typically used where rapid shrinking and space saving is important. Low shrink temperature further reduces installation time and risk of damage to temperature sensitive components. Low heavy metal content and flame retardant formulation makes this product that meets global environmental standards. Operating temperature: -55°C to +125°C Minimum shrink temperature: 70°C Full recovery temperature: 100°C Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 300V Meets: Sony-SS-00259 Material: No PBB’s, PBBO’s, PBBE’s Cadmium content: <5> Standard color: Black Other colors are available upon request RoHS Compliant
Request a Quote
Description
Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing 2:1 Shrink Ratio Features/Application s Typically used where rapid shrinking and space saving is important. Low shrink temperature further reduces installation time and risk of damage to temperature sensitive components. Low heavy metal content and flame retardant formulation makes this product that meets global environmental standards. Operating temperature: -55°C to +125°C Minimum shrink temperature: 70°C Full recovery temperature: 100°C Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 300V Meets: Sony-SS-00259 Material: No PBB’s, PBBO’s, PBBE’s Cadmium content: <5> Standard color: Black Other colors are available upon request RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual wall, adhesive lined, flexible polyolefin heat shrink tubing with a 2:1 shrink ratio, designed for protection against moisture in automotive wiring, shipping cables, and bundled conductors. Operating temperature ranges from -45°C to +125°C, with a minimum shrink temperature of 100°C and full recovery at 125°C. Has a nominal inside diameter of 9.5 mm when shrunk and a wall thickness of 0.90 mm. Meets SAE-AMS-DTL-23053/4 and Sony-SS-00259 standards. Approved for VW-1 flammability, 600V voltage withstand, and UL File No. E236137 and CSA File No. 242540. RoHS compliant. Standard color is black. Available in cut lengths of 50 meters per spool.

Datasheet Summary
Powered by GS/AI

Dual wall, adhesive lined, flexible polyolefin heat shrink tubing with a 2:1 shrink ratio, designed for protection against moisture in automotive wiring, shipping cables, and bundled conductors. Operating temperature ranges from -45°C to +125°C, with a minimum shrink temperature of 100°C and full recovery at 125°C. Has a nominal inside diameter of 9.5 mm when shrunk and a wall thickness of 0.90 mm. Meets SAE-AMS-DTL-23053/4 and Sony-SS-00259 standards. Approved for VW-1 flammability, 600V voltage withstand, and UL File No. E236137 and CSA File No. 242540. RoHS compliant. Standard color is black. Available in cut lengths of 50 meters per spool.

Suppliers

Company
Product
Description
Supplier Links
2:1 Dual Wall, Adhesive Lined Heat Shrink Tubing - Q5-2X-3/8-01-SS50M - Qualtek Electronics Corp.
Mentor, OH, United States
2:1 Dual Wall, Adhesive Lined Heat Shrink Tubing
Q5-2X-3/8-01-SS50M
2:1 Dual Wall, Adhesive Lined Heat Shrink Tubing Q5-2X-3/8-01-SS50M
Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing 2:1 Shrink Ratio Features/Application s Typically used where rapid shrinking and space saving is important. Low shrink temperature further reduces installation time and risk of damage to temperature sensitive components. Low heavy metal content and flame retardant formulation makes this product that meets global environmental standards. Operating temperature: -55°C to +125°C Minimum shrink temperature: 70°C Full recovery temperature: 100°C Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 300V Meets: Sony-SS-00259 Material: No PBB’s, PBBO’s, PBBE’s Cadmium content: <5> Standard color: Black Other colors are available upon request RoHS Compliant

Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing
2:1 Shrink Ratio
Features/Applications
Typically used where rapid shrinking and space saving is important. Low shrink temperature further reduces installation time and risk of damage to temperature sensitive components. Low heavy metal content and flame retardant formulation makes this product that meets global environmental standards.
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 300V
Meets: Sony-SS-00259
Material: No PBB’s, PBBO’s, PBBE’s
Cadmium content: <5>
Standard color: Black
Other colors are available upon request
RoHS Compliant

Supplier's Site Datasheet
Heat Shrink Tubing - Q52X038B-50M-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
Q52X038B-50M-ND
Heat Shrink Tubing Q52X038B-50M-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 164.0' (50.0m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 164.0' (50.0m)"

Buy Now Datasheet
Heat Shrink Tubing Qualtek Electronics - 83K2935 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing Qualtek Electronics
83K2935
Heat Shrink Tubing Qualtek Electronics 83K2935
HEAT SHRINK TUBING

HEAT SHRINK TUBING

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number Q5-2X-3/8-01-SS50M Q52X038B-50M-ND 83K2935
Product Name 2:1 Dual Wall, Adhesive Lined Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Qualtek Electronics
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Adhesive Lined Polyolefin Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F) -45 to 125 C (-49 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/16-02-QB6IN-30 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-01-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-1 1/2-01-QB6IN-1 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/8-03-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details