QBM-235/75-QB1000MM is a halogen-free, heat-shrinkable medium voltage insulation tubing rated for 11-24 kV with a 2.5:1 shrink ratio, designed to enhance bus bar insulation in switchgear and substations. It has an as-supplied inside diameter of 235 mm, a recovered inside diameter of 75 mm, and a wall thickness of 3.3 mm in a flat shape. The tubing is supplied in 1000 mm cut lengths. Operating temperature ranges from -55°C to +105°C, with a minimum shrink temperature of 110°C. It is RoHS compliant and meets dielectric strength requirements exceeding 20 kV/mm, tensile strength above 11.8 MPa, and elongation at break greater than 700% after aging. Flammability exceeds an oxygen index of 25, and it shows no copper corrosion or cracking under cold bend and water absorption tests.
Bus Bar Insulation Protection Tubing
Halogen Free, Heat Shrinkable, 11-24kV
2.5:1 Shrink Ratio
Features/Application
Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking and arcing. Used to enhance the insulation properties of bus bar in switchgear and substations. The continuous length of supplied products makes it more convenient and economical.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 110°C
Halogen free
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QBM-235/75-QB1000MM |
| Product Name | 2.5:1 Bus Bar Insulation Protection Tubing 11-24kV |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |