QD-2000 series adhesive-lined heat shrink tubing provides 4:1 shrink ratio and protects wire harness splices against moisture and environmental damage. It has a recovered inside diameter of 5.72 mm, wall thickness of 1.27 mm, and adhesive thickness of 1.20 mm. Operating temperature ranges from -40°C to +130°C, with a minimum shrink temperature of 110°C and full recovery at 135°C. The tubing is flame retardant, UV resistant (black only), RoHS compliant, and meets UL 224 for cold bend, ISO 6722-1 for flammability, and GMW 17136 for leak resistance. Tensile strength exceeds 10.4 MPa, elongation is at least 250%, and volume resistance is greater than 10¹² Ω·cm.
Semi-Rigid, Adhesive Lined Polyolefin Tubing
4:1 Shrink Ratio
Flame Retardant
Features/Application
Specially designed to protect splices and joint of wire harness, and components against environmental damage. 4:1 shrink ratio allows it to easily fit a wide range of components, and thicker adhesive coated layer forms an effective barrier against fluids and moisture.
Used in wiring harness splice sealing and is moisture proof while having a self-extinguishing flame retardancy.
Operating temperature: -40°C to +130°C
Minimum shrink temperature: 110°C
Minimum Full recovery temperature: 135°C
Meets: Flame Retardant and UV Resistant (Black only)
Standard colors: Black and Clear
RoHS Compliant
5.72MM ID 4:1 SEMI-RIG ADH 1=1PC
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | QD-2000-1-01-QB48IN-5 | 189-QD-2000-1-01-QB48IN-5-ND |
| Product Name | 5.72mm ID 4:1 Semi-Rigid, Adhesive Lined Heat Shrink Tubing, Flame Retardant and UV Resistant | Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Adhesive Lined Polyolefin | Polyolefin |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |