QDWT-73/26-01-QB1000
Semi-Conducting/Insu
Double Layer, Up to 36kV
3:1 Shrink Ratio
Features/Application
QDWT is double layer semi-conductive heat shrinkable tubing. The inner layer is made from insulation material to provide high insulation and the external layer is made from semi-conductive materials to provide electric shielding. The tubing is manufactured with technology very suitable for applications in power cable joints up to 36kV..
Operating temperature: -45°C to +100°C
Minimum shrink temperature: 100°C
Full Recovery Temperature: 130°C
Standard color: Black
Two layer
Semi-conductive
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QDWT-73/26-01-QB1000MM |
| Product Name | 3:1 Semi-Conducting/Insulation, Double Layer Up to 36kV Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |