Heavy wall polyolefin heat shrink tubing with a 3:1 shrink ratio, designed for sealing and protecting electrical connections. Available in black or red, it operates from -55°C to +110°C with a full recovery temperature of 120°C. The 160/50 size has an as-supplied diameter of 160 mm, a recovered diameter of 50 mm, a wall thickness of 4.3 mm, and a length of 10 inches. It is RoHS compliant, resistant to UV radiation, and provides high electrical insulation and mechanical protection. The product includes hot-melt adhesive for waterproofing and component encapsulation.
Heavy Wall Polyolefin Tubing
3:1 Shrink Ratio
Features/Application
QR3 has properties of excellent insulation, environmental sealing and resistance to impact and abrasion. Designed for applications to seal and protect electrical and communication connections. Provides excellent mechanical protection to cable joints and terminations. 3:1 shrink ratio allows it to easily fit over irregular shapes and large connectors.
Operating temperature: -55°C to +110°C
Full recovery temperature: 120°C
Standard color: Black, red
Resistant to UV radiation
High electrical insulation
Superior mechanical property
RoHS Compliantt
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QR3-160/50-01-QB48IN-10 |
| Product Name | 3:1 Heavy Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |