Qualtek Electronics Corp. Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 100W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.93 Miniature Size, High Efficiency, and High Reliability Output Protections: OLP/OPP/SCP Withstand 300VAC... | |
| 125W Single Output Open Frame Power Supply Features Universal AC Input/Full Range Built-in active PFC function, PF>0.95 High Efficiency, Low power consumption Wide operating ambient temperature (-20°C~70°C) Output Protections: OLP/OVP/SCP... | |
| 150W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.95 High Efficiency, and High Reliability Output Protections: OLP/OVP/SCP All using 105°C long... | |
| 150W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.95 Miniature Size, High Efficiency, and High Reliability Output Protections: OLP/OVP/OPP/OTP/SCP Withstand 300VAC... | |
| 15W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range No Load Power Consumption <0.5W High Efficiency, and High Reliability Output Protections: OLP/OVP/SCP Wide operating ambient temperature (-25°C~70°C)... | |
| 18W Single Output USB Type C Wall Mount Power Supply Features Power Delivery (PD) Output Universal AC Input/Full Range Energy Efficiency Level VI System Control through CC1 Folding Power Plug... | |
| 200W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.95 High Efficiency, and High Reliability Output Protections: OLP/OPP/SCP Withstand 300VAC Surge Input... | |
| 200W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.95 Miniature Size, High Power Density, High Efficiency, and High Reliability Output Protections:... | |
| 200W Single Output Open Frame Power Supply Features Universal AC Input/Full Range Built-in active PFC function, PF>0.95 Withstand 300VAC surge input for 5 Sec High Efficiency, up to 90% Wide... | |
| 240W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.95 High Efficiency, and High Reliability Output Protections: OLP/OPP/SCP Withstand 300VAC Surge Input... | |
| 30W Single Output USB Type C Wall Mount Power Supply Features Power Delivery (PD) Output Universal AC Input/Full Range Energy Efficiency Level VI System Control through CC1 Folding Power Plug... | |
| 320W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.95 High Efficiency, and High Reliability Output Protections: OLP/OPP/SCP Withstand 300VAC Surge Input... | |
| 35W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range No Load Power Consumption <0.5W High Efficiency, and High Reliability Output Protections: OLP/OVP/SCP Wide operating ambient temperature (-25°C~70°C)... | |
| 35W Single Output Open Frame Power Supply Features Universal AC Input/Full Range High Efficiency, Low power consumption Wide operating ambient temperature (-20°C~65°C) No fan required, suitable for quiet environments Output... | |
| 45W Single Output Open Frame Power Supply Features Universal AC Input/Full Range High Efficiency, Low power consumption Wide operating ambient temperature (-10°C~60°C) No fan required, suitable for quiet environments Output... | |
| 45W Single Output USB Type C Wall Mount Power Supply Features Power Delivery (PD) Output Universal AC Input/Full Range Energy Efficiency Level VI System Control through CC1 Folding Power Plug... | |
| 45W/65W Single Output USB C Desktop Power Supply Features Power Delivery (PD) Output Universal AC Input/Full Range Energy Efficiency Level VI ERP Step 2 Compliant NRCan and GEMS Compliant System... | |
| 480W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.96 Built in Fan Speed Control Built in AC inrush Current Limiting Circuit... | |
| 50W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range No Load Power Consumption <0.5W High Efficiency, and High Reliability Output Protections: OLP/OVP/SCP Wide operating ambient temperature (-25°C~70°C)... | |
| 5W/6W Single Output USB Wall Mount Power Supply Features Universal AC Input/Full Range Energy Efficiency Level VI 2 Pole USA Plug (NEMA 1-15P) Wide Operating Ambient Temperature (-20°C to +40°C)... | |
| 5W/7W/10W Single Output USB Wall Mount Power Supply Features Universal AC Input/Full Range Energy Efficiency Level VI 2 Pole USA Plug (NEMA 1-15P) Wide Operating Ambient Temperature (0°C to +40°C)... | |
| 600W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.96 Built in Fan Speed Control Built in AC inrush Current Limiting Circuit... | |
| 60W Single Output Open Frame Power Supply Features Universal AC Input/Full Range High Efficiency, Low power consumption Wide operating ambient temperature (-25°C~70°C) Output Protections: OLP/OVP/SCP All using 105°C long life... | |
| 60W Single Output USB Type C Wall Mount Power Supply Features Power Delivery (PD) Output Universal AC Input/Full Range Energy Efficiency Level VI System Control through CC1 Folding Power Plug... | |
| 75W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range No Load Power Consumption <0.5W High Efficiency, and High Reliability Output Protections: OLP/OVP/SCP Wide operating ambient temperature (-25°C~70°C)... | |
| 800W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range Built in active PFC Function, PF>0.96 Built in Fan Speed Control Built in AC inrush Current Limiting Circuit... | |
| All Configurations may not be available. Contact Qualtek for Availability. 120W Single Output Desktop GaN FET Power Supply Click Here to View Output Plug Types Features IEC/EN/UL 62368-1 & IEC... | |
| All Configurations may not be available. Contact Qualtek for Availability. 120W Single Output Desktop Power Supply Click Here to View Output Plug Types Features Universal AC Input/Full Range Energy Efficiency... | |
| All Configurations may not be available. Contact Qualtek for Availability. 120W Single Output Medical Desktop Power Supply Click Here to View Output Plug Types Features Universal AC Input/Full Range Energy... | |
| All Configurations may not be available. Contact Qualtek for Availability. 160W Single Output Desktop GaN FET Power Supply Click Here to View Output Plug Types Features IEC/EN/UL 62368-1 & IEC... | |
| All Configurations may not be available. Contact Qualtek for Availability. 160W Single Output Medical Desktop Power Supply Click Here to View Output Plug Types Features Universal AC Input/Full Range Energy... | |
| All Configurations may not be available. Contact Qualtek for Availability. 18W Single Output Desktop Power Supply Click Here to View Output Plug Types Features Universal AC Input/Full Range Energy Efficiency... | |
| All Configurations may not be available. Contact Qualtek for Availability. 18W Single Output Desktop Power Supply Output Plug Types Features Universal AC Input/Full Range Energy Efficiency Level VI ERP Step... | |
| All Configurations may not be available. Contact Qualtek for Availability. 200W Single Output Desktop GaN FET Power Supply Click Here to View Output Plug Types Features IEC/EN/UL 62368-1 & IEC... | |
| All Configurations may not be available. Contact Qualtek for Availability. 200W Single Output Desktop Power Supply Click Here to View Output Plug Types Features Universal AC Input/Full Range Energy Efficiency... | |
| All Configurations may not be available. Contact Qualtek for Availability. 24W Single Output Desktop Power Supply Click Here to View Output Plug Types Features Universal AC Input/Full Range Energy Efficiency... | |
| All Configurations may not be available. Contact Qualtek for Availability. 250W Single Output Desktop GaN FET ITE & Medical Power Supply Click Here to View Output Plug Types Features IEC/EN/ANSI/AAMI... | |
| All Configurations may not be available. Contact Qualtek for Availability. 300W Single Output Desktop GaN FET ITE & Medical Power Supply Click Here to View Output Plug Types Features IEC/EN/ANSI/AAMI... | |
| All Configurations may not be available. Contact Qualtek for Availability. 30W Single Output Medical Desktop Power Supply Click Here to View Output Plug Types Features Universal AC Input/Full Range Energy... | |
| All Configurations may not be available. Contact Qualtek for Availability. 36W Single Output Desktop Power Supply Click Here to View Output Plug Types Features Universal AC Input/Full Range Energy Efficiency... | |
| All Configurations may not be available. Contact Qualtek for Availability. 50W Single Output Desktop Power Supply Click Here to View Output Plug Types Features Universal AC Input/Full Range Energy Efficiency... | |
| All Configurations may not be available. Contact Qualtek for Availability. 65W Single Output Medical Desktop Power Supply Click Here to View Output Plug Types Features Universal AC Input/Full Range Energy... | |
| All Configurations may not be available. Contact Qualtek for Availability. 65W/72W Single Output Desktop Power Supply Click Here to View Output Plug Types Features Universal AC Input/Full Range Energy Efficiency... | |
| All Configurations may not be available. Contact Qualtek for Availability. 90W Single Output Desktop Power Supply Click Here to View Output Plug Types Features Universal AC Input/Full Range Energy Efficiency... | |
| All Configurations may not be available. Contact Qualtek for Availability. 90W Single Output Medical Desktop Power Supply Click Here to View Output Plug Types Features Universal AC Input/Full Range Energy... |