Qualtek Electronics Corp. Datasheets for Protective Sleeving
Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more
| Product Name | Notes |
|---|---|
| Environment Friendly, Flexible, Flame Retardant, Heat Shrinkable Tubing 2:1 Shrink Ratio Features/Application s An environment friendly, flame retardant shrink tubing. Specially designed formulation to meet UL 224 and CSA 22.2... | |
| Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing 2:1 Shrink Ratio Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices... | |
| Heat Shrink Tubing Thin Wall Tubing Highly Flexible, Flame Retardant Polyolefin Tubing 3:1 Shrink Ratio Features/Application s: Outstanding physical, chemical and electrical properties make it a good choice for electrical... | |
|
4:1 High Shrink Ratio, Highly Flexible Flame Retardant Heat Shrink Tubing -- Q2-F4X-1 1/2-01-QB6IN-5
4:1 High Shrink Ratio, Highly Flexible Flame Retardant Heat Shrink Tubing -- Q2-F4X-3/4-01-QB48IN-25
|
High Shrink Ratio, Highly Flexible Flame Retardant Polyolefin Tubing 4:1 Shrink Ratio Features/Application s Manufactured with specially developed formulation and technology, it can easily fit over a large diameter connector... |
| Highly Flexible, Flame Retardant Polyolefin Tubing 3:1 Shrink Ratio Features/Application s Outstanding physical, chemical and electrical properties make it a good choice for electrical insulation, bundling and marking. It also... | |
| Low Smoke, Halogen Free, Flame Retardant Polyolefin Tubing 2:1 Shrink Ratio Features/Application s As a kind of totally environmental friendly heat-shrinkable tube, it is made with specially designed halogen free... | |
| Q2-F Type Refill Tubing Kit, 6 inch Length pieces, 1" Diameter Kit consists of 10 pieces Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components,... | |
| Q2-F Type Refill Tubing Kit, 6 inch Length pieces, 1" Diameter Kit consists of 8 pieces Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components,... | |
| Q2-F Type Refill Tubing Kit, 6 inch Length pieces, 1/16" Diameter Kit consists of 36 pieces Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components,... | |
| Q2-F Type Refill Tubing Kit, 6 inch Length pieces, 1/16" Diameter Kit consists of 39 pieces Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components,... | |
| Q2-F Type Refill Tubing Kit, 6 inch Length pieces, 1/2" Diameter Kit consists of 14 pieces Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components,... | |
| Q2-F Type Refill Tubing Kit, 6 inch Length pieces, 1/2" Diameter Kit consists of 19 pieces Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components,... | |
| Q2-F Type Refill Tubing Kit, 6 inch Length pieces, 1/4" Diameter Kit consists of 20 pieces Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components,... | |
| Q2-F Type Refill Tubing Kit, 6 inch Length pieces, 1/4" Diameter Kit consists of 23 pieces Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components,... | |
| Q2-F Type Refill Tubing Kit, 6 inch Length pieces, 1/8" Diameter Kit consists of 28 pieces Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components,... | |
| Q2-F Type Refill Tubing Kit, 6 inch Length pieces, 1/8" Diameter Kit consists of 31 pieces Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components,... | |
| Q2-F Type Refill Tubing Kit, 6 inch Length pieces, 3/16" Diameter Kit consists of 24 pieces Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components,... | |
| Q2-F Type Refill Tubing Kit, 6 inch Length pieces, 3/32" Diameter Kit consists of 32 pieces Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components,... | |
| Q2-F Type Refill Tubing Kit, 6 inch Length pieces, 3/4" Diameter Kit consists of 12 pieces Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components,... | |
| Q2-F Type Refill Tubing Kit, 6 inch Length pieces, 3/64" Diameter Kit consists of 40 pieces Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components,... | |
| Q2-F Type Refill Tubing Kit, 6 inch Length pieces, 3/8" Diameter Kit consists of 16 pieces Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components,... | |
| Q2-F Type Refill Tubing Kit, 6 inch Length pieces, 3/8" Diameter Kit consists of 19 pieces Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components,... | |
| Q2-F Type Refill Tubing Kit, 6 inch Length pieces, 5/16" Diameter Kit consists of 18 pieces Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components,... | |
| Q2-F Type Refill Tubing Kit, 6 inch Length pieces, 5/8" Diameter Kit consists of 14 pieces Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components,... | |
| Q2-F Type Tubing Kit, 6 inch Length pieces Assorted Sizes & Colors Kit consists of 141 pieces of the following: Size QTY Color Inch mm 1/16 2.0 39 pcs Assorted... | |
| Q2-F Type Tubing Kit, 6 inch Length pieces Assorted Sizes Kit consists of 180 pieces of the following: Size QTY Color Inch mm 3/64 1.6 40 pcs Black 1/16 2... | |
| Q2-F Type Tubing Kit, 6 inch Length pieces Assorted Sizes Kit consists of 82 pieces of the following: Size QTY Color Inch mm 5/16 8.8 18 pcs Black 3/8 10.7... | |
| Q2-F3X Type Tubing Kit, 6 inch Length pieces, 1" Diameter 3:1 Shrink Ratio Kit consists of 8 pieces Features/Application s Outstanding physical, chemical and electrical properties make it a good... | |
| Q2-F3X Type Tubing Kit, 6 inch Length pieces, 1/16" Diameter 3:1 Shrink Ratio Kit consists of 28 pieces Features/Application s Outstanding physical, chemical and electrical properties make it a good... | |
| Q2-F3X Type Tubing Kit, 6 inch Length pieces, 1/2" Diameter 3:1 Shrink Ratio Kit consists of 14 pieces Features/Application s Outstanding physical, chemical and electrical properties make it a good... | |
| Q2-F3X Type Tubing Kit, 6 inch Length pieces, 1/4" Diameter 3:1 Shrink Ratio Kit consists of 20 pieces Features/Application s Outstanding physical, chemical and electrical properties make it a good... | |
| Q2-F3X Type Tubing Kit, 6 inch Length pieces, 1/8" Diameter 3:1 Shrink Ratio Kit consists of 28 pieces Features/Application s Outstanding physical, chemical and electrical properties make it a good... | |
| Q2-F3X Type Tubing Kit, 6 inch Length pieces, 3/4" Diameter 3:1 Shrink Ratio Kit consists of 14 pieces Features/Application s Outstanding physical, chemical and electrical properties make it a good... | |
| Q2-F3X Type Tubing Kit, 6 inch Length pieces Assorted Sizes, 3:1 Shrink Ratio Kit consists of 106 pieces of the following: Size QTY Color Inch mm 1/16 2.0 28 pcs... | |
|
2:1 Very Low Shrink Temperature, Halogen Free Thin Wall Heat Shrink Tubing -- Q2-LS-1 1/2-01-QB6IN-5
2:1 Very Low Shrink Temperature, Halogen Free Thin Wall Heat Shrink Tubing -- Q2-LS-1 1/2-01-SS100FT
2:1 Very Low Shrink Temperature, Halogen Free Thin Wall Heat Shrink Tubing -- Q2-LS-1 1/4-01-QB6IN-8
2:1 Very Low Shrink Temperature, Halogen Free Thin Wall Heat Shrink Tubing -- Q2-LS-1 1/4-01-SS100FT
2:1 Very Low Shrink Temperature, Halogen Free Thin Wall Heat Shrink Tubing -- Q2-LS-1/16-01-QB6IN-36
2:1 Very Low Shrink Temperature, Halogen Free Thin Wall Heat Shrink Tubing -- Q2-LS-1/16-01-SS1000FT
2:1 Very Low Shrink Temperature, Halogen Free Thin Wall Heat Shrink Tubing -- Q2-LS-1/4-01-QB48IN-25
2:1 Very Low Shrink Temperature, Halogen Free Thin Wall Heat Shrink Tubing -- Q2-LS-1/8-01-QB48IN-25
2:1 Very Low Shrink Temperature, Halogen Free Thin Wall Heat Shrink Tubing -- Q2-LS-3/16-01-QB6IN-24
2:1 Very Low Shrink Temperature, Halogen Free Thin Wall Heat Shrink Tubing -- Q2-LS-3/32-01-QB6IN-32
2:1 Very Low Shrink Temperature, Halogen Free Thin Wall Heat Shrink Tubing -- Q2-LS-3/8-01-QB48IN-25
|
Very Low Shrink Temperature, Flexible, Halogen Free, Polyolefin Tubing 2:1 Shrink Ratio Features/Application s Manufactured with modified radiation cross-linked polyolefin. This specially designed halogen free formulation makes the tubing very... |
| << Prev | Next >> |