QDR-3/16-01-SS50M is a 2:1 shrink ratio diesel-resistant elastomeric heat shrink tubing with an as-supplied inside diameter of 4.8 mm and a wall thickness of 2.4 mm, recovering to a nominal wall thickness of 0.85 mm. It operates from -75°C to +150°C, fully recovers at 175°C, meets SAE-AMS-DTL-23053/16
Diesel Resistant Elastomeric Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
QDR is made from modified radiation cross-linked elastomers and has superior diesel, chemical and abrasion resistant properties. The special formulation makes the tubing high temperature fluid resistant and long term heat resistant. It can provide effective protection to cable terminations, splices and joints in military
vehicles.
Operating temperature: -75°C to +150°C
Full recovery temperature: 175°C
Meets: SAE-AMS-DTL-23053/16
Standard Color: Black, white
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QDR-3/16-01-SS50M |
| Product Name | 2:1 Diesel Resistant Elastomeric Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |