Q5-3X-3/4-01-SS25M is a dual wall, adhesive-lined, flexible polyolefin heat shrink tubing with a 3:1 shrink ratio, designed to protect auto wires, shipping cables, and bundled conductors against moisture. It has an inside diameter of 19.0 mm as supplied, shrinking to 6.0 mm after recovery, with a nominal wall thickness of 2.15 mm and adhesive thickness of 0.8 mm. Operating temperature ranges from -55°C to +125°C, with a minimum shrink temperature of 80°C and full recovery at 110°C. It meets UL File No. E236137, CSA File No. 242540, VW-1, and SAE-AMS-DTL-23053/4 standards, is RoHS compliant, and is black in color.
Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing
3:1 Shrink Ratio
Features/Application
Heat shrinkable dual wall adhesive lined tubing is manufactured by co-extrusion of polyolefin and hot-melt adhesive. It is designed to provide both insulation and sealing for protection against water and moisture of auto wires, shipping cables, metal tubes and bundled wires.
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 80°C
Full recovery temperature: 110°C
Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 600V
Meets: Sony-SS-00259, SAE-AMS-DTL-23053/4
Standard color: Black
RoHS Compliant
HEAT SHRINK TUBING 25 METERS PER SPOOL
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 3 to 1 Black 82.0' (25.0m)"
HEAT SHRINK TUBING, 19MM, 3:1, BLK, 25M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.748"; I.D. Supplied - Metric:19mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:82ft; Length - Metric:25m; I.D. Recovered Max - Metric:6mm RoHS Compliant: Yes
| Qualtek Electronics Corp. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | Q5-3X-3/4-01-SS25M | Q5-3X-3/4-01-SS25M | Q53X034B-25M-ND | 43AC6842 |
| Product Name | 3:1 Dual Wall, Adhesive Lined Heat Shrink Tubing | HEAT SHRINK TUBING 25 METERS PER SPOOL | Heat Shrink Tubing | Heat Shrink Tubing, 19Mm, 3 Qualtek Electronics |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Adhesive Lined Polyolefin | Polyolefin | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |