Qualtek Electronics Corp. Bus Bar Insulation Protection Tubing 36kV QBTH-75/25-QB1000MM

Description
Bus Bar Insulation Protection Tubing Halogen Free, Heat Shrinkable, 36kV Features/Application s Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking and arcing. Used to enhance the insulation properties of bus bar in switchgear and substations. The continuous length of supplied products makes it more convenient and economical. Operating temperature: -55°C to +105°C Minimum shrink temperature: 120°C Halogen free UV and weather resistant RoHS Compliant
Request a Quote
Description
Bus Bar Insulation Protection Tubing Halogen Free, Heat Shrinkable, 36kV Features/Application s Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking and arcing. Used to enhance the insulation properties of bus bar in switchgear and substations. The continuous length of supplied products makes it more convenient and economical. Operating temperature: -55°C to +105°C Minimum shrink temperature: 120°C Halogen free UV and weather resistant RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Heat shrinkable, halogen-free bus bar insulation tubing rated for 36kV, designed to enhance insulation in switchgear and substations. The QBTH series has a recovered inside diameter of 25 mm and wall thickness of 4.0 mm in standard packaging with a cut length of 1000 mm. Operating temperature ranges from -55°C to +105°C, with a minimum shrink temperature of 120°C. The material exhibits tensile strength greater than 14 MPa, elongation over 800%, dielectric strength exceeding 19 kV/mm, and complies with RoHS. It is UV and weather resistant, passes cold bend testing at -40°C, and shows no copper corrosion per UL 224.

Datasheet Summary
Powered by GS/AI

Heat shrinkable, halogen-free bus bar insulation tubing rated for 36kV, designed to enhance insulation in switchgear and substations. The QBTH series has a recovered inside diameter of 25 mm and wall thickness of 4.0 mm in standard packaging with a cut length of 1000 mm. Operating temperature ranges from -55°C to +105°C, with a minimum shrink temperature of 120°C. The material exhibits tensile strength greater than 14 MPa, elongation over 800%, dielectric strength exceeding 19 kV/mm, and complies with RoHS. It is UV and weather resistant, passes cold bend testing at -40°C, and shows no copper corrosion per UL 224.

Suppliers

Company
Product
Description
Supplier Links
Bus Bar Insulation Protection Tubing 36kV - QBTH-75/25-QB1000MM - Qualtek Electronics Corp.
Mentor, OH, United States
Bus Bar Insulation Protection Tubing 36kV
QBTH-75/25-QB1000MM
Bus Bar Insulation Protection Tubing 36kV QBTH-75/25-QB1000MM
Bus Bar Insulation Protection Tubing Halogen Free, Heat Shrinkable, 36kV Features/Application s Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking and arcing. Used to enhance the insulation properties of bus bar in switchgear and substations. The continuous length of supplied products makes it more convenient and economical. Operating temperature: -55°C to +105°C Minimum shrink temperature: 120°C Halogen free UV and weather resistant RoHS Compliant

Bus Bar Insulation Protection Tubing
Halogen Free, Heat Shrinkable, 36kV
Features/Applications
Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking and arcing. Used to enhance the insulation properties of bus bar in switchgear and substations. The continuous length of supplied products makes it more convenient and economical.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 120°C
Halogen free
UV and weather resistant
RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number QBTH-75/25-QB1000MM
Product Name Bus Bar Insulation Protection Tubing 36kV
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/16-04-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-07-QB6IN-20 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-02-SS250FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-02-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details