Semi-rigid, adhesive-lined heat shrink tubing with a 4:1 shrink ratio, designed to protect wire harness splices and components from environmental damage. It has an inside diameter of 4.45 mm when fully recovered, with a nominal wall thickness of 2.40 mm and adhesive thickness of 1.35 mm. Operating temperature ranges from -40°C to +125°C, with a minimum shrink temperature of 110°C and full recovery at 135°C. Meets flame retardant requirements, is UV resistant in black, rated for 600V, and is RoHS compliant. Standard colors are black and clear.
Semi-Rigid, Adhesive Lined Polyolefin Tubing
4:1 Shrink Ratio
Flame Retardant
Features/Application
Specially designed to protect splices and joint of wire harness, and components against environmental damage. 4:1 shrink ratio allows it to easily fit a wide range of components, and thicker adhesive coated layer forms an effective barrier against fluids and moisture.
Used in wiring harness splice sealing and is moisture proof while meeting FMVSS 302 flammability
Operating temperature: -40°C to +125°C
Minimum shrink temperature: 110°C
Minimum Full recovery temperature: 135°C
Meets: Flame Retardant and UV Resistant (Black only), 600V
Standard colors: Black and Clear
RoHS Compliant
18MM ID 4:1 SEMI-RIGID ADH 1=1PC
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | QBK-4-01-QB48IN-5 | 189-QBK-4-01-QB48IN-5-ND |
| Product Name | 18mm ID 4:1 Semi-Rigid, Adhesive Lined Heat Shrink Tubing, Flame Retardant and UV Resistant, FMVSS 302 | Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Adhesive Lined Polyolefin | Polyolefin |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |