Semi-rigid, adhesive-lined heat shrink tubing with a 4:1 shrink ratio, designed to protect wire harness splices and components from moisture and environmental damage. Measures 10.85 mm inside diameter as supplied, with a wall thickness of 1.91 mm and adhesive thickness of 1.02 mm after recovery. Operating temperature range is -40°C to +130°C, with a minimum shrink temperature of 110°C and minimum full recovery temperature of 135°C. Flame retardant and UV resistant (black only), RoHS compliant. Available in black and clear standard colors.
Semi-Rigid, Adhesive Lined Polyolefin Tubing
4:1 Shrink Ratio
Features/Application
Specially designed to protect splices and joint of wire harness, and components against environmental damage. 4:1 shrink ratio allows it to easily fit a wide range of components, and thicker adhesive coated layer forms an effective barrier against fluids and moisture.
Used in wiring harness splice sealing and is moisture proof.
Operating temperature: -40°C to +130°C
Minimum shrink temperature: 110°C
Minimum Full recovery temperature: 135°C
Standard colors: Black and Clear
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QD-2000-3-02-QB6IN-14 |
| Product Name | 10.85mm ID 4:1 Semi-Rigid, Adhesive Lined Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |