Qualtek Electronics Corp. 2.5:1 Anti-Tracking Insulation, Halogen Free Heat Shrink Tubing QAT-75/25-QB48IN

Description
Anti-Tracking Insulation Tubing, Up to 36kV Halogen Free 2.5:1 Shrink Ratio Features/Application s Made from specially formulated radiation cross-linked polyolefin compounds. The high creep resistance and anti-tracking properties of the products provide insulation protection for cable terminals, load break switches, power circuit breakers, etc. Operating temperature: -55°C to +105°C Minimum shrink temperature: 110°C Full recovery temperature: 110°C Halogen free Tracking resistant RoHS Compliant
Request a Quote
Description
Anti-Tracking Insulation Tubing, Up to 36kV Halogen Free 2.5:1 Shrink Ratio Features/Application s Made from specially formulated radiation cross-linked polyolefin compounds. The high creep resistance and anti-tracking properties of the products provide insulation protection for cable terminals, load break switches, power circuit breakers, etc. Operating temperature: -55°C to +105°C Minimum shrink temperature: 110°C Full recovery temperature: 110°C Halogen free Tracking resistant RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Heat shrink medium voltage insulation tubing with a 2.5:1 shrink ratio, designed for insulation protection in applications such as cable terminals and load break switches up to 36kV. The tubing is made from halogen-free, radiation-cross-linked polyolefin, with an operating temperature range of -55°C to +105°C, minimum and full recovery temperature of 110°C, and RoHS compliance. As supplied, it has an inside diameter of 75 mm, a recovered inside diameter of 25 mm, a wall thickness of 3.5 mm, and a round shape with a cut length of 48 inches.

Datasheet Summary
Powered by GS/AI

Heat shrink medium voltage insulation tubing with a 2.5:1 shrink ratio, designed for insulation protection in applications such as cable terminals and load break switches up to 36kV. The tubing is made from halogen-free, radiation-cross-linked polyolefin, with an operating temperature range of -55°C to +105°C, minimum and full recovery temperature of 110°C, and RoHS compliance. As supplied, it has an inside diameter of 75 mm, a recovered inside diameter of 25 mm, a wall thickness of 3.5 mm, and a round shape with a cut length of 48 inches.

Suppliers

Company
Product
Description
Supplier Links
2.5:1 Anti-Tracking Insulation, Halogen Free Heat Shrink Tubing - QAT-75/25-QB48IN - Qualtek Electronics Corp.
Mentor, OH, United States
2.5:1 Anti-Tracking Insulation, Halogen Free Heat Shrink Tubing
QAT-75/25-QB48IN
2.5:1 Anti-Tracking Insulation, Halogen Free Heat Shrink Tubing QAT-75/25-QB48IN
Anti-Tracking Insulation Tubing, Up to 36kV Halogen Free 2.5:1 Shrink Ratio Features/Application s Made from specially formulated radiation cross-linked polyolefin compounds. The high creep resistance and anti-tracking properties of the products provide insulation protection for cable terminals, load break switches, power circuit breakers, etc. Operating temperature: -55°C to +105°C Minimum shrink temperature: 110°C Full recovery temperature: 110°C Halogen free Tracking resistant RoHS Compliant

Anti-Tracking Insulation Tubing, Up to 36kV
Halogen Free
2.5:1 Shrink Ratio
Features/Applications
Made from specially formulated radiation cross-linked polyolefin compounds. The high creep resistance and anti-tracking properties of the products provide insulation protection for cable terminals, load break switches, power circuit breakers, etc.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 110°C
Full recovery temperature: 110°C
Halogen free
Tracking resistant
RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number QAT-75/25-QB48IN
Product Name 2.5:1 Anti-Tracking Insulation, Halogen Free Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/8-03-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/8-06-QB6IN-24 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/16-02-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/8-01-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers