Q5-F3X is a dual wall, adhesive-lined, flexible polyolefin heat shrink tubing with a 3:1 shrink ratio, designed for environmental sealing of electrical components such as wire splices and harnesses in automotive and communication applications. It has an operating temperature range of -55°C to +125°C, a minimum shrink temperature of 70°C, and a full recovery temperature of 110°C. The tubing is black, RoHS compliant, and meets SAE-AMS-DTL-23053/4 and Sony-SS-00259 standards. It is UL and CSA approved with File Nos. E236137 and 242540, passes VW-1 flammability tests, and withstands 2500 V AC for one minute. The 3/16 inch (4.8 mm) as-supplied inside diameter shrinks to a maximum of 1.5 mm, with a nominal wall thickness of 1.00 mm and adhesive thickness of 0.5 mm. It is supplied in 100-meter spools.
Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing
3:1 Shrink Ratio
Features/Application
Q5-F3X is manufactured by co-extrusion of polyolefin and meltable adhesive. it is designed to provide insulation and create a tight seal for protected articles. Typical applications are environmental sealing of electrical components such as wire splices and harnesses in the automotive and communication industry.
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 70°C
Full recovery temperature: 110°C
Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 600V
Meets: SAE-AMS-DTL-23053/4,
Standard color: Black
RoHS Compliant
HEAT SHRINK TUBING
| Qualtek Electronics Corp. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | Q5-F3X-3/16-01-SS100M | 02P3245 |
| Product Name | 3:1 Dual Wall, Adhesive Lined Heat Shrink Tubing | Heat Shrink Tubing Qualtek Electronics |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |