Semi-rigid, adhesive-lined heat shrink tubing with a 4:1 shrink ratio, designed to protect wire harness splices and components from environmental damage. The tubing has an inside diameter of 17.78 mm before shrinking, with a wall thickness of 2.41 mm and an adhesive layer thickness of 1.37 mm after recovery. Operating temperature range is -40°C to +130°C, with a minimum shrink temperature of 110°C and minimum full recovery temperature of 135°C. It is flame retardant, UV resistant (black only), RoHS compliant, and meets UL 224, ISO 6722-1, and GMW 17136 standards for cold bend, flammability, and water tightness. Available in black and clear, with 12 pieces per bag in 48-inch cut lengths.
Semi-Rigid, Adhesive Lined Polyolefin Tubing
4:1 Shrink Ratio
Features/Application
Specially designed to protect splices and joint of wire harness, and components against environmental damage. 4:1 shrink ratio allows it to easily fit a wide range of components, and thicker adhesive coated layer forms an effective barrier against fluids and moisture.
Used in wiring harness splice sealing and is moisture proof.
Operating temperature: -40°C to +130°C
Minimum shrink temperature: 110°C
Minimum Full recovery temperature: 135°C
Standard colors: Black and Clear
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QD-2000-4-02-QB48IN-5 |
| Product Name | 17.78mm ID 4:1 Semi-Rigid, Adhesive Lined Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |