Dual wall, adhesive-lined heat shrink tubing with a 3:1 shrink ratio, designed for moisture and water protection in automotive wiring, cables, and bundled wires. Made of flexible polyolefin, it operates from -55°C to +125°C, requires a minimum shrink temperature of 80°C, and fully recovers at 110°C. The tubing has a nominal inside diameter of 6.0 mm before shrinking and 2.0 mm after shrinking, with a wall thickness of 1.60 mm and adhesive thickness of 0.8 mm. It meets UL VW-1 flammability rating, withstands 2500 V AC for 1 minute, and is RoHS compliant. Approvals include UL File No. E236137 and CSA File No. 242540. It complies with Sony-SS-00259 and SAE-AMS-DTL-23053/4 standards. Standard color is black.
Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing
3:1 Shrink Ratio
Features/Application
Heat shrinkable dual wall adhesive lined tubing is manufactured by co-extrusion of polyolefin and hot-melt adhesive. It is designed to provide both insulation and sealing for protection against water and moisture of auto wires, shipping cables, metal tubes and bundled wires.
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 80°C
Full recovery temperature: 110°C
Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 600V
Meets: Sony-SS-00259, SAE-AMS-DTL-23053/4
Standard color: Black
RoHS Compliant
"Heat Shrink Tubing, Flexible 0.236"" (5.99mm) 3 to 1 Black 4.00' (1.22m)"
Dual-wall, adhesive lined tubing manufactured by co-extrusion of polyolefin and hot-melt adhesive. Designed to provide insulation and sealing protection against water and moisture for a wide variety of applications
such as automotive harnessing, bundled wires, ship board cables, metal tubes and many others. Standard color is black but other colors are available for special order.
Operating Temperature: –45°C to +125°C, Minimum Shrink Temperature: 80°C, RoHS Compliant, UL File No. E236137.
| Qualtek Electronics Corp. | Heilind Electronics, Inc. | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | Q5-3X-1/4-01-QB48IN-25 | Q5-3X-1/4-01-QB48IN-25 | Q53X014B-ND | 70133030 |
| Product Name | 3:1 Dual Wall, Adhesive Lined Heat Shrink Tubing | HEAT SHRINK TUBING | Heat Shrink Tubing | Tubing 1/4 In. Shrink(3:1) 4 Ft.L; Adhesive-Lined; Int. Dia. 6.0 mm |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Adhesive Lined Polyolefin | Polyolefin | Polyolefin | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -45 to ? C (-49 to ? F) |