Heat shrink medium voltage insulation tubing with a 2.5:1 shrink ratio, designed for insulation protection in cable terminals, load break switches, and power circuit breakers up to 36kV. Made from halogen-free radiation-cross-link
Anti-Tracking Insulation Tubing, Up to 36kV
Halogen Free
2.5:1 Shrink Ratio
Features/Application
Made from specially formulated radiation cross-linked polyolefin compounds. The high creep resistance and anti-tracking properties of the products provide insulation protection for cable terminals, load break switches, power circuit breakers, etc.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 110°C
Full recovery temperature: 110°C
Halogen free
Tracking resistant
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QAT-30/10-SS15M |
| Product Name | 2.5:1 Anti-Tracking Insulation, Halogen Free Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |