Molded heat shrinkable cable feed-throughs made from radiation-cross-link
Heat Shrinkable Cable Feed-Throughs
Features/Application
QCFT is made from radiation cross-linked polyolefin. It is suitable for applications in moisture and pressure proof sealing of plastic and metal parts. It can also be used in sealing vacant cable duct and protecting pipes
Operating temperature: -55°C to +110°C
Minimum shrink temperature: 110°C
Standard color: Black
RoHS Compliant
Applicable pressure up to 1 bar
Easy to install
Resistant against chemical and UV
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QCFT |
| Product Name | Molded Heat Shrinkable Cable Feed-Throughs |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |