Qualtek Electronics Corp. Hermetic Fiberglass Sleeving, Up to 130°C QHS-130

Description
QHS-130 Hermetic Fiberglass Sleeving Extremely flexible yet very tough and abrasion resistant Highly resistant to refrigerants NEMA Grade B-1(4000V), C-1(2500V) Operating temperature: -25°C to +130°C Meets: NEMA TF-1, Type 2, and ASTM-D372
Request a Quote
Description
QHS-130 Hermetic Fiberglass Sleeving Extremely flexible yet very tough and abrasion resistant Highly resistant to refrigerants NEMA Grade B-1(4000V), C-1(2500V) Operating temperature: -25°C to +130°C Meets: NEMA TF-1, Type 2, and ASTM-D372
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

QHS-130 is hermetic fiberglass sleeving designed for use in hermetic motors, offering high resistance to refrigerants, oils, and solvents with an operating temperature range of -25°C to +130°C. It meets NEMA TF-1, Type 2, and ASTM-D372 standards, with dielectric strength ratings of 4000V min. average and 2500V min. individual for Grade B-1, and 2500V min. average and 1500V min. individual for Grade C-1. The sleeving is extremely flexible, abrasion resistant, and passes UL 1441 flex and penetration tests. It is RoHS compliant and available in natural color. Dimensions vary by wire size, with inside diameters ranging from 0.027 in to 1.036 in and wall thicknesses from 0.006 in to 0.017 in. Packaging includes standard lengths of 36 inches with quantities ranging from 50 to 1000 pieces per bag depending on size.

Datasheet Summary
Powered by GS/AI

QHS-130 is hermetic fiberglass sleeving designed for use in hermetic motors, offering high resistance to refrigerants, oils, and solvents with an operating temperature range of -25°C to +130°C. It meets NEMA TF-1, Type 2, and ASTM-D372 standards, with dielectric strength ratings of 4000V min. average and 2500V min. individual for Grade B-1, and 2500V min. average and 1500V min. individual for Grade C-1. The sleeving is extremely flexible, abrasion resistant, and passes UL 1441 flex and penetration tests. It is RoHS compliant and available in natural color. Dimensions vary by wire size, with inside diameters ranging from 0.027 in to 1.036 in and wall thicknesses from 0.006 in to 0.017 in. Packaging includes standard lengths of 36 inches with quantities ranging from 50 to 1000 pieces per bag depending on size.

Suppliers

Company
Product
Description
Supplier Links
Hermetic Fiberglass Sleeving, Up to 130°C - QHS-130 - Qualtek Electronics Corp.
Mentor, OH, United States
Hermetic Fiberglass Sleeving, Up to 130°C
QHS-130
Hermetic Fiberglass Sleeving, Up to 130°C QHS-130
QHS-130 Hermetic Fiberglass Sleeving Extremely flexible yet very tough and abrasion resistant Highly resistant to refrigerants NEMA Grade B-1(4000V), C-1(2500V) Operating temperature: -25°C to +130°C Meets: NEMA TF-1, Type 2, and ASTM-D372

QHS-130 Hermetic Fiberglass Sleeving
Extremely flexible yet very tough and abrasion resistant
Highly resistant to refrigerants
NEMA Grade B-1(4000V), C-1(2500V)
Operating temperature: -25°C to +130°C
Meets: NEMA TF-1, Type 2, and ASTM-D372

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number QHS-130
Product Name Hermetic Fiberglass Sleeving, Up to 130°C
Sleeving Wrap Around Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-02-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-2-02-QB6IN-3 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-04-QB6IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-03-SS250FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details