Qualtek Electronics Corp. 36kV Heat Shrinkable Conductive Breakout QCB

Description
Heat Shrinkable Conductive Breakout Up to 36kV Features/Application s The conductive breakouts are made from radiation cross-linked polyolefin. The electrically semi-conductive of the breakout provides effective conductive screen and sealing protection to the cable terminations. The breakout can be used for cable terminations up to 36kV. Operating temperature: -55°C to +105°C Minimum shrink temperature: 110°C Full Recovery Temperature: 130°C Standard color: Black RoHS Compliant
Request a Quote Datasheet
Description
Heat Shrinkable Conductive Breakout Up to 36kV Features/Application s The conductive breakouts are made from radiation cross-linked polyolefin. The electrically semi-conductive of the breakout provides effective conductive screen and sealing protection to the cable terminations. The breakout can be used for cable terminations up to 36kV. Operating temperature: -55°C to +105°C Minimum shrink temperature: 110°C Full Recovery Temperature: 130°C Standard color: Black RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
36kV Heat Shrinkable Conductive Breakout - QCB - Qualtek Electronics Corp.
Mentor, OH, United States
36kV Heat Shrinkable Conductive Breakout
QCB
36kV Heat Shrinkable Conductive Breakout QCB
Heat Shrinkable Conductive Breakout Up to 36kV Features/Application s The conductive breakouts are made from radiation cross-linked polyolefin. The electrically semi-conductive of the breakout provides effective conductive screen and sealing protection to the cable terminations. The breakout can be used for cable terminations up to 36kV. Operating temperature: -55°C to +105°C Minimum shrink temperature: 110°C Full Recovery Temperature: 130°C Standard color: Black RoHS Compliant

Heat Shrinkable Conductive Breakout
Up to 36kV
Features/Applications
The conductive breakouts are made from radiation cross-linked polyolefin. The electrically semi-conductive of the breakout provides effective conductive screen and sealing protection to the cable terminations. The breakout can be used for cable terminations up to 36kV.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 110°C
Full Recovery Temperature: 130°C
Standard color: Black
RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number QCB
Product Name 36kV Heat Shrinkable Conductive Breakout
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/8-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Tubing 3/8 In. Shrink(2:1) 4 FT.L; ThinWall ; Int. Dia. 9.5 mm - 70133162 - Allied Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Length 48 inch (1219 mm)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-04-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-02-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details