Qualtek Electronics Corp. Datasheets for Protective Sleeving

Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Heat Shrinkable cable End Caps, 1000V with Spiral Adhesive Coating Features/Application s QSEC offers an economical means of sealing the ends of power and control cables to ensure a watertight...
Heat Shrinkable Stress Control Tubing For use with 11kV, 24kV Power Cable Accessories 2:1 Shrink Ratio Features/Application s QSC-100 is made from radiation cross-linked polymeric materials. The specially designed chemical...
Heavy Wall Polyolefin Tubing 3:1 Shrink Ratio Features/Application s QR3 has properties of excellent insulation, environmental sealing and resistance to impact and abrasion. Designed for applications to seal and protect...
Heavy Wall, Adhesive Lined, Polyolefin Tubing 3:1 Shrink Ratio Features/Application s QRA3 is recommended for applications with light cable and wire harnesses that require waterproofing and protection of connector components...
Medium Wall, Adhesive Lined, Polyolefin Tubing 3:1 Shrink Ratio Features/Application s QRA2 is recommended for applications with light cable and wire harnesses that require waterproofing and protection of connector components...
Medium Wall, Polyolefin Tubing for CATV Network 3:1 Shrink Ratio Features/Application s QSTV tubing is adhesive lined heat shrinkable tubing designed for protecting splices and connectors in the CATV industry.
Medium Wall, Polyolefin Tubing with Black Mastic Sealant 3:1 Shrink Ratio Features/Application s QRS tubing is mastic lined heat shrinkable tubing designed specially for protecting metal pipe joints, soil nails...
QRS-200 Silicone Resin Coated Fiberglass Sleeving Superior moisture, heat and radiation resistance Good low temperature properties NEMA Grade A-1(7000V), B-1(4000V), C-1(2500V), C-2(1500V), and C-3 Operating temperature: -56°C to +200°C Meets:...
QUS-200 Flexible Fiberglass Uncoated Sleeving Resistant to radiation, moisture and high temperature Electrical insulation of up to 650 volts Operating temperature: -56°C to +200°C Meets MIL-Y-1140H
QUS-316 Flexible Fiberglass Sleeving Extremely flexible and heat resistant Withstand up to 616°C for short periods Noncorrosive, nonflammable and not attacked by fungus Operating temperature: -60°C to +316°C Meets MIL-Y-1140H...
QUS-482 Flexible Fiberglass Sleeving High strength and high temperature resistance Excellent resistance to nuclear radiation Enhanced dielectric and mechanical properties Operating temperature: -70°C to +482°C Meets MIL-Y-1140H
QVS-220 Fluoroelastomer Coated Fiberglass Sleeving Excellent abrasion and cut-through resistance Resistant to solvents, both aromatic and aliphatic NEMA Grade A(7000V), B-1(4000V), and C-1(2500V) Operating temperature: -70°C to +220°C Meets: MIL-I-3190/7...
Semi-Conductive Heat Shrinkable Tubing For use up to 36kV Without Adhesive Features/Application s QSCT is manufactured with radiation cross-linked polyolefin and suitable for applications in power cable accessories. Specially developed...
Very High Shrink Ratio, Heavy Dual Wall Adhesive Lined Polyolefin Tubing 6:1 Shrink Ratio Features/Application s Ideal for applications of extremely different diameter between cables, connectors and components. The high...

<< Prev