QBM-65/25-SS15M is a halogen-free, heat-shrinkable insulation tubing designed for 11-24kV bus bar applications, with a 2.5:1 shrink ratio. It has an as-supplied inside diameter of 65mm, recovering to 25mm, with a minimum wall thickness of 2.5mm and a flat shape. The tubing is supplied on a 15-meter spool. Operating temperature ranges from -55°C to +105°C, with a minimum shrink temperature of 110°C. It meets RoHS compliance and exhibits dielectric strength greater than 20kV/mm, tensile strength exceeding 11.8MPa, and elongation at break greater than 700% after aging. The material resists tracking, arcing, copper corrosion, and cracking at -40°C, with water absorption below 0.5% and oxygen index greater than 25.
Bus Bar Insulation Protection Tubing
Halogen Free, Heat Shrinkable, 11-24kV
2.5:1 Shrink Ratio
Features/Application
Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking and arcing. Used to enhance the insulation properties of bus bar in switchgear and substations. The continuous length of supplied products makes it more convenient and economical.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 110°C
Halogen free
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QBM-65/25-SS15M |
| Product Name | 2.5:1 Bus Bar Insulation Protection Tubing 11-24kV |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |