Qualtek Electronics Corp. 3:1 Heavy Wall Heat Shrink Tubing QR3-105/30-01-QB48IN-15

Description
Heavy Wall Polyolefin Tubing 3:1 Shrink Ratio Features/Application s QR3 has properties of excellent insulation, environmental sealing and resistance to impact and abrasion. Designed for applications to seal and protect electrical and communication connections. Provides excellent mechanical protection to cable joints and terminations. 3:1 shrink ratio allows it to easily fit over irregular shapes and large connectors. Operating temperature: -55°C to +110°C Full recovery temperature: 120°C Standard color: Black, red Resistant to UV radiation High electrical insulation Superior mechanical property RoHS Compliantt
Request a Quote
Description
Heavy Wall Polyolefin Tubing 3:1 Shrink Ratio Features/Application s QR3 has properties of excellent insulation, environmental sealing and resistance to impact and abrasion. Designed for applications to seal and protect electrical and communication connections. Provides excellent mechanical protection to cable joints and terminations. 3:1 shrink ratio allows it to easily fit over irregular shapes and large connectors. Operating temperature: -55°C to +110°C Full recovery temperature: 120°C Standard color: Black, red Resistant to UV radiation High electrical insulation Superior mechanical property RoHS Compliantt
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Heavy wall polyolefin heat shrink tubing with a 3:1 shrink ratio, designed for sealing and protecting electrical and communication connections. Available in sizes from 9/3 mm to 200/60 mm, the QR3-105/30 variant has an as-supplied inner diameter of 105 mm and wall thickness of 30 mm, recovering to 4.3 mm. It is supplied in flat form, 48 inches long, with 15 pieces per bag. Operating temperature ranges from -55°C to +110°C, with a full recovery temperature of 120°C. The tubing provides high electrical insulation, meets RoHS compliance, and resists UV radiation, impact, abrasion, and stress cracking. Dielectric strength exceeds 20 kV/mm and volume resistance exceeds 10^14 Ω·cm. No adhesive lining is present in QR3 tubing.

Datasheet Summary
Powered by GS/AI

Heavy wall polyolefin heat shrink tubing with a 3:1 shrink ratio, designed for sealing and protecting electrical and communication connections. Available in sizes from 9/3 mm to 200/60 mm, the QR3-105/30 variant has an as-supplied inner diameter of 105 mm and wall thickness of 30 mm, recovering to 4.3 mm. It is supplied in flat form, 48 inches long, with 15 pieces per bag. Operating temperature ranges from -55°C to +110°C, with a full recovery temperature of 120°C. The tubing provides high electrical insulation, meets RoHS compliance, and resists UV radiation, impact, abrasion, and stress cracking. Dielectric strength exceeds 20 kV/mm and volume resistance exceeds 10^14 Ω·cm. No adhesive lining is present in QR3 tubing.

Suppliers

Company
Product
Description
Supplier Links
3:1 Heavy Wall Heat Shrink Tubing - QR3-105/30-01-QB48IN-15 - Qualtek Electronics Corp.
Mentor, OH, United States
3:1 Heavy Wall Heat Shrink Tubing
QR3-105/30-01-QB48IN-15
3:1 Heavy Wall Heat Shrink Tubing QR3-105/30-01-QB48IN-15
Heavy Wall Polyolefin Tubing 3:1 Shrink Ratio Features/Application s QR3 has properties of excellent insulation, environmental sealing and resistance to impact and abrasion. Designed for applications to seal and protect electrical and communication connections. Provides excellent mechanical protection to cable joints and terminations. 3:1 shrink ratio allows it to easily fit over irregular shapes and large connectors. Operating temperature: -55°C to +110°C Full recovery temperature: 120°C Standard color: Black, red Resistant to UV radiation High electrical insulation Superior mechanical property RoHS Compliantt

Heavy Wall Polyolefin Tubing
3:1 Shrink Ratio
Features/Applications
QR3 has properties of excellent insulation, environmental sealing and resistance to impact and abrasion. Designed for applications to seal and protect electrical and communication connections. Provides excellent mechanical protection to cable joints and terminations. 3:1 shrink ratio allows it to easily fit over irregular shapes and large connectors.
Operating temperature: -55°C to +110°C
Full recovery temperature: 120°C
Standard color: Black, red
Resistant to UV radiation
High electrical insulation
Superior mechanical property
RoHS Compliantt

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number QR3-105/30-01-QB48IN-15
Product Name 3:1 Heavy Wall Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/16-06-QB6IN-24 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-5/8-02-MS50FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-1-01-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
2:1 Ultra Thin Wall Heat Shrink Tubing - Q2-CB-1/2-01-MS100FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details