QFRA3-95/29-01-QB48I
Flame Retardant, Heavy Wall, Adhesive Lined, Polyolefin Tubing
3:1 Shrink Ratio
Features/Application
QFRA is made from radiation cross-linked polyolefin lined with hot melt adhesive. Suitable for protecting electrical splices, joints and terminations where flame retardant, electrical insulation and water proof are required.
Operating temperature: -55°C to +110°C
Minimum shrink temperature: 120°C
Standard color: Black
RoHS Compliantt
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QFRA3-95/29-01-QB48IN-5 |
| Product Name | 3:1 Heavy Wall, Flame Retardant, Adhesive Lined Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Adhesive Lined Polyolefin |
| Operating Temperature | -55 to 110 C (-67 to 230 F) |