QBM-100/40-SS15M is a halogen-free, heat-shrinkable medium-voltage insulation tubing rated for 11-24 kV, with a 2.5:1 shrink ratio. It is supplied in continuous flat tubing with an as-supplied inside diameter of 100 mm, recovering to 40 mm, and has a minimum wall thickness of 2.0 mm. The tubing is designed for bus bar insulation in switchgear and substations, operating from -55°C to +105°C with a minimum shrink temperature of 110°C. It complies with RoHS, exhibits dielectric strength greater than 20 kV/mm, tensile strength exceeding 11.8 MPa, and elongation at break above 700% after aging. Packaging is on a 15-meter spool.
Bus Bar Insulation Protection Tubing
Halogen Free, Heat Shrinkable, 11-24kV
2.5:1 Shrink Ratio
Features/Application
Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking and arcing. Used to enhance the insulation properties of bus bar in switchgear and substations. The continuous length of supplied products makes it more convenient and economical.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 110°C
Halogen free
RoHS Compliant
"Heat Shrink Tubing, Bus Bar 3.937"" (100.00mm) 2.5 to 1 Orange-Red 49.2' (15.0m)"
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | QBM-100/40-SS15M | QBM-100/40-SS15M-ND |
| Product Name | 2.5:1 Bus Bar Insulation Protection Tubing 11-24kV | Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |