QBT-18/6-SS15M is a halogen-free, heat-shrinkable medium voltage insulation tubing designed for bus bar protection in switchgear and substations, with a 2.5:1 shrink ratio and rated for 11-36 kV. It has an as-supplied inside diameter of 18 mm, recovering to 6 mm with a 2.0 mm wall thickness in a flat shape, supplied on a 15-meter spool. Operating temperature ranges from -55°C to +105°C, with a minimum shrink temperature of 110°C. The tubing meets RoHS compliance, exhibits dielectric strength greater than 20 kV/mm, and shows no copper corrosion after aging at 120°C for 168 hours. Tensile strength exceeds 11.8 MPa, and elongation at break after aging remains above 500%. Cold bend and water absorption tests confirm integrity at -40°C and under 0.5% moisture uptake, respectively.
Bus Bar Insulation Protection Tubing
Halogen Free, Heat Shrinkable, 11-36kV
2.5:1 Shrink Ratio
Features/Application
Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking and arcing. Used to enhance the insulation properties of bus bar in switchgear and substations. The continuous length of supplied products makes it more convenient and economical.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 110°C
Halogen free
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QBT-18/6-SS15M |
| Product Name | 2.5:1 Bus Bar Insulation Protection Tubing 11-36kV |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |