Qualtek Electronics Corp. 10.85mm ID 4:1 Semi-Rigid, Adhesive Lined Heat Shrink Tubing QD-2000-3-02-QB48IN-5

Description
Semi-Rigid, Adhesive Lined Polyolefin Tubing 4:1 Shrink Ratio Features/Application s Specially designed to protect splices and joint of wire harness, and components against environmental damage. 4:1 shrink ratio allows it to easily fit a wide range of components, and thicker adhesive coated layer forms an effective barrier against fluids and moisture. Used in wiring harness splice sealing and is moisture proof. Operating temperature: -40°C to +130°C Minimum shrink temperature: 110°C Minimum Full recovery temperature: 135°C Standard colors: Black and Clear RoHS Compliant
Request a Quote
Description
Semi-Rigid, Adhesive Lined Polyolefin Tubing 4:1 Shrink Ratio Features/Application s Specially designed to protect splices and joint of wire harness, and components against environmental damage. 4:1 shrink ratio allows it to easily fit a wide range of components, and thicker adhesive coated layer forms an effective barrier against fluids and moisture. Used in wiring harness splice sealing and is moisture proof. Operating temperature: -40°C to +130°C Minimum shrink temperature: 110°C Minimum Full recovery temperature: 135°C Standard colors: Black and Clear RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Semi-rigid, adhesive-lined heat shrink tubing with a 4:1 shrink ratio, designed to protect wire harness splices and components from environmental damage. The tubing has an inside diameter of 10.85 mm before shrinking, with a wall thickness of 1.91 mm and adhesive layer of 1.02 mm after recovery. It operates from -40°C to +130°C, requires a minimum shrink temperature of 110°C and full recovery at 135°C, and is flame retardant and UV resistant in black. It meets ISO 6722-1 flammability standards and UL 224 cold bend requirements, with volume resistance exceeding 10^12 Ω·cm and leak resistance under GMW 17136. RoHS compliant. Available in black and clear. Packaging: 14 pieces per bag, cut to 48 inches.

Datasheet Summary
Powered by GS/AI

Semi-rigid, adhesive-lined heat shrink tubing with a 4:1 shrink ratio, designed to protect wire harness splices and components from environmental damage. The tubing has an inside diameter of 10.85 mm before shrinking, with a wall thickness of 1.91 mm and adhesive layer of 1.02 mm after recovery. It operates from -40°C to +130°C, requires a minimum shrink temperature of 110°C and full recovery at 135°C, and is flame retardant and UV resistant in black. It meets ISO 6722-1 flammability standards and UL 224 cold bend requirements, with volume resistance exceeding 10^12 Ω·cm and leak resistance under GMW 17136. RoHS compliant. Available in black and clear. Packaging: 14 pieces per bag, cut to 48 inches.

Suppliers

Company
Product
Description
Supplier Links
10.85mm ID 4:1 Semi-Rigid, Adhesive Lined Heat Shrink Tubing - QD-2000-3-02-QB48IN-5 - Qualtek Electronics Corp.
Mentor, OH, United States
10.85mm ID 4:1 Semi-Rigid, Adhesive Lined Heat Shrink Tubing
QD-2000-3-02-QB48IN-5
10.85mm ID 4:1 Semi-Rigid, Adhesive Lined Heat Shrink Tubing QD-2000-3-02-QB48IN-5
Semi-Rigid, Adhesive Lined Polyolefin Tubing 4:1 Shrink Ratio Features/Application s Specially designed to protect splices and joint of wire harness, and components against environmental damage. 4:1 shrink ratio allows it to easily fit a wide range of components, and thicker adhesive coated layer forms an effective barrier against fluids and moisture. Used in wiring harness splice sealing and is moisture proof. Operating temperature: -40°C to +130°C Minimum shrink temperature: 110°C Minimum Full recovery temperature: 135°C Standard colors: Black and Clear RoHS Compliant

Semi-Rigid, Adhesive Lined Polyolefin Tubing
4:1 Shrink Ratio
Features/Applications
Specially designed to protect splices and joint of wire harness, and components against environmental damage. 4:1 shrink ratio allows it to easily fit a wide range of components, and thicker adhesive coated layer forms an effective barrier against fluids and moisture.
Used in wiring harness splice sealing and is moisture proof.
Operating temperature: -40°C to +130°C
Minimum shrink temperature: 110°C
Minimum Full recovery temperature: 135°C
Standard colors: Black and Clear
RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number QD-2000-3-02-QB48IN-5
Product Name 10.85mm ID 4:1 Semi-Rigid, Adhesive Lined Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/8-06-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-01-QB6IN-20 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-3/16-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
2 suppliers
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/16-03-QB6IN-28 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details