Qualtek Electronics Corp. 3:1 Heavy Wall, Flame Retardant, Adhesive Lined Heat Shrink Tubing QFRA3-115/34-01-QB48IN-5

Description
Flame Retardant, Heavy Wall, Adhesive Lined, Polyolefin Tubing 3:1 Shrink Ratio Features/Application s QFRA is made from radiation cross-linked polyolefin lined with hot melt adhesive. Suitable for protecting electrical splices, joints and terminations where flame retardant, electrical insulation and water proof are required. Operating temperature: -55°C to +110°C Minimum shrink temperature: 120°C Standard color: Black RoHS Compliantt
Request a Quote
Description
Flame Retardant, Heavy Wall, Adhesive Lined, Polyolefin Tubing 3:1 Shrink Ratio Features/Application s QFRA is made from radiation cross-linked polyolefin lined with hot melt adhesive. Suitable for protecting electrical splices, joints and terminations where flame retardant, electrical insulation and water proof are required. Operating temperature: -55°C to +110°C Minimum shrink temperature: 120°C Standard color: Black RoHS Compliantt
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flame retardant, heavy wall, adhesive lined heat shrink tubing with a 3:1 shrink ratio, made from radiation-cross-linked polyolefin for electrical splice and termination protection. Operates from -55°C to +110°C with a minimum shrink temperature of 120°C. As supplied, it has an inside diameter of 115 mm, recovering to 34 mm with a total wall thickness of 4.3 mm in round profile. Standard color is black, RoHS compliant, and meets SAE-AMS-DTL-23053/5 flammability standards. Tensile strength exceeds 14 MPa, dielectric strength is greater than 20 kV/mm, and longitudinal shrink is 0 to -10%.

Datasheet Summary
Powered by GS/AI

Flame retardant, heavy wall, adhesive lined heat shrink tubing with a 3:1 shrink ratio, made from radiation-cross-linked polyolefin for electrical splice and termination protection. Operates from -55°C to +110°C with a minimum shrink temperature of 120°C. As supplied, it has an inside diameter of 115 mm, recovering to 34 mm with a total wall thickness of 4.3 mm in round profile. Standard color is black, RoHS compliant, and meets SAE-AMS-DTL-23053/5 flammability standards. Tensile strength exceeds 14 MPa, dielectric strength is greater than 20 kV/mm, and longitudinal shrink is 0 to -10%.

Suppliers

Company
Product
Description
Supplier Links
3:1 Heavy Wall, Flame Retardant, Adhesive Lined Heat Shrink Tubing - QFRA3-115/34-01-QB48IN-5 - Qualtek Electronics Corp.
Mentor, OH, United States
3:1 Heavy Wall, Flame Retardant, Adhesive Lined Heat Shrink Tubing
QFRA3-115/34-01-QB48IN-5
3:1 Heavy Wall, Flame Retardant, Adhesive Lined Heat Shrink Tubing QFRA3-115/34-01-QB48IN-5
Flame Retardant, Heavy Wall, Adhesive Lined, Polyolefin Tubing 3:1 Shrink Ratio Features/Application s QFRA is made from radiation cross-linked polyolefin lined with hot melt adhesive. Suitable for protecting electrical splices, joints and terminations where flame retardant, electrical insulation and water proof are required. Operating temperature: -55°C to +110°C Minimum shrink temperature: 120°C Standard color: Black RoHS Compliantt

Flame Retardant, Heavy Wall, Adhesive Lined, Polyolefin Tubing
3:1 Shrink Ratio
Features/Applications
QFRA is made from radiation cross-linked polyolefin lined with hot melt adhesive. Suitable for protecting electrical splices, joints and terminations where flame retardant, electrical insulation and water proof are required.
Operating temperature: -55°C to +110°C
Minimum shrink temperature: 120°C
Standard color: Black
RoHS Compliantt

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number QFRA3-115/34-01-QB48IN-5
Product Name 3:1 Heavy Wall, Flame Retardant, Adhesive Lined Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Adhesive Lined Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-04-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-02-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Tubing - Q2-CB-1/8-01-QX50FT-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/4-01-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details