QBM-25/10-SS30M is a heat-shrinkable, halogen-free medium voltage insulation tubing rated for 11-24kV, with a 2.5:1 shrink ratio and a continuous length of 30 meters. It has an as-supplied inside diameter of 25mm, recovering to 10mm, with a minimum wall thickness of 2.0mm in a flat profile. Operating temperature ranges from -55°C to +105°C, with a minimum shrink temperature of 110°C. It meets RoHS compliance, has a dielectric strength greater than 20kV/mm, tensile strength exceeding 11.8MPa, and elongation at break greater than 700% after aging at 120°C for 168 hours. It passes cold bend and copper corrosion tests and has a volume resistance greater than 10¹³ Ω·cm.
Bus Bar Insulation Protection Tubing
Halogen Free, Heat Shrinkable, 11-24kV
2.5:1 Shrink Ratio
Features/Application
Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking and arcing. Used to enhance the insulation properties of bus bar in switchgear and substations. The continuous length of supplied products makes it more convenient and economical.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 110°C
Halogen free
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QBM-25/10-SS30M |
| Product Name | 2.5:1 Bus Bar Insulation Protection Tubing 11-24kV |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |