Adhesive-lined, semi-rigid, crosslinked polyolefin heat shrink tubing with a 4:1 shrink ratio, designed for automotive under-hood wiring harness splices and terminals. It provides electrical insulation, seals against water and chemicals, and offers abrasion protection with a continuous operating temperature range of -40°C to +150°C and a minimum full recovery temperature of 135°C. The tubing has an inside diameter of 9.0 mm after recovery, a wall thickness of 1.22 mm, and a nominal adhesive thickness of 0.76 mm. It is black, RoHS compliant, self-extinguishing per ISO 6722-1, and passes cold bend and heat shock testing. Packaging is supplied in 48-inch lengths, 14 pieces per bag.
Adhesive Lined, Semi Rigid, Crosslinked Polyolefin Heat Shrink Tubing
For wiring harness splice and terminals
4:1 Shrink Ratio
Features/Application
Designed for high temperature automotive under hood harness and assemblies. Seals and protects against water, moisture, and chemicals. Provides abrasion protection and electrical insulation at a continuous operating temperature of -40°C to +150°C.
Used for engine compartment, under-hood harness splice sealing.
Operating temperature: -40°C to +150°C
Minimum Full recovery temperature: 135°C
Standard colors: Black
RoHS Compliant
9.0MM ID 4:1 ADH LINED SEM 1=1PC
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | QEC-150-2-01-QB48IN-5 | 189-QEC-150-2-01-QB48IN-5-ND |
| Product Name | 9.0mm ID 4:1 Adhesive Lined, Semi-Rigid Heat Shrink Tubing for wiring harness splice and terminals | Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |