Qualtek Electronics Corp. Datasheets for USB Cables

USB cables are designed specifically to connect devices that use the universal serial bus (USB) protocol.  They are used to connect personal computers (PCs) and peripherals such as mice, keyboards, printers, digital cameras, and mass storage devices. USB cables are also used in factory environments, sometimes with a locking mechanism, for connecting USB industrial I/O devices to computers.
USB Cables: Learn more

Product Name Notes
3021001-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction...
3021003-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair...
3021005-03 USB 2.0 Cable USB 2.0 A Male to Blunt Cut Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross...
3021007-06 USB 2.0 Cable USB 2.0 A Male to USB 2.0 B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction...
3021009-06 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair...
3021011-06 USB 2.0 Cable USB 2.0 A Male to Blunt Cut Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross...
3021013-10 USB 2.0 Cable USB 2.0 A Male to USB 2.0 B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction...
3021015-10 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair...
3021017-10 USB 2.0 Cable USB 2.0 A Male to Blunt Cut Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross...
3021021-16 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair...
3021023-16 USB 2.0 Cable USB 2.0 A Male to Blunt Cut Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross...
3021027-16 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair...
3021029-16 USB 2.0 Cable USB 2.0 A Male to Blunt Cut Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross...
3021055-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair...
3021056-01M USB 2.0 Cable USB 2.0 A Male to USB 2.0 A Female Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction...
3021057-02M USB 2.0 Cable USB 2.0 A Male to USB 2.0 A Female Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction...
3021058-03M USB 2.0 Cable USB 2.0 A Male to USB 2.0 A Female Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction...
3021060-02M USB 2.0 A Male to USB 2.0 A Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk...
3021062-06 USB 2.0 Cable USB 2.0 A Male to USB 2.0 B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction...
3021063-10 USB 2.0 Cable USB 2.0 A Male to USB 2.0 B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction...
3021064-005M USB 2.0 Cable USB 2.0 A Female to USB 2.0 Mini B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair...
3021066-005M USB 2.0 Cable USB 2.0 A Female to USB 2.0 Mini B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair...
3021067-01M USB 2.0 Cable USB 2.0 A Female to USB 2.0 Mini B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair...
3021068-005M USB 2.0 Cable USB 2.0 A Female to USB 2.0 Micro B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair...
3021069-01M USB 2.0 Cable USB 2.0 A Female to USB 2.0 Micro B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair...
3021072-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Up Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds,...
3021073-06 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Up Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds,...
3021074-10 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Up Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds,...
3021075-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Micro B Male Up Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds,...
3021076-06 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Micro B Male Up Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds,...
3021077-10 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Micro B Male Up Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds,...
3021080-10 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Micro B Male Right Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds,...
3021081-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Up Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds,...
3021082-06 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Up Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds,...
3021083-10 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Up Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds,...
3021084-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Micro B Male Up Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds,...
3021085-06 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Micro B Male Up Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds,...
3021086-10 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Micro B Male Up Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds,...
3021087-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Micro B Male Right Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds,...
3021088-06 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Micro B Male Right Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds,...
3021089-10 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Micro B Male Right Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds,...
3021090-01M USB 2.0 Cable USB 2.0 A Male to USB 2.0 Type C Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair...
3021091-01M USB 2.0 Cable USB 2.0 Type C Male to USB 2.0 Type C Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps...
3021092-01M USB 2.0 Cable USB 2.0 A Male to USB 2.0 Type C Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair...
3021093-01M USB 2.0 Cable USB 2.0 Type C Male to USB 2.0 Type C Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps...
3021094-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Left Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds,...
3021095-06 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Left Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds,...
3021096-10 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Left Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds,...
3021097-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Left Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds,...
3021098-06 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Left Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds,...
3021099-10 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Left Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds,...
3021100-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Down Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds,...
3021101-06 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Down Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds,...
3021102-10 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Down Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds,...
3021103-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Down Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds,...
3021104-06 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Down Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds,...
3023051-01M USB 3.1 Cable USB 3.1 Gen 1 Type C Male to USB 3.1 Gen 1 Type C Male Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and...
3025010-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Micro B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair...
3025013-06 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Micro B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair...
3025030-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Micro B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair...
3025031-06 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Micro B Male Cable Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps...
3025033-01 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Micro B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair...
3025034-10 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Micro B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair...
3025035-16 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Micro B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair...
3025053-10 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Micro B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair...
3027006-01M USB 3.1 Cable USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male Features: USB 3.1 Gen 2 and backwards compatible for USB 3.0...
3027007-005M USB 3.1 Cable USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male Features: USB 3.1 Gen 2 and backwards compatible for USB 3.0...
3027009-005M USB 3.1 Cable USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male Features: USB 3.1 Gen 2 and backwards compatible for USB 3.0...
3027010-01M USB 3.1 Cable USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male Features: USB 3.1 Gen 2 and backwards compatible for USB 3.0...
USB 2.0 A Female to USB 2.0 Micro B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk...
USB 2.0 A Female to USB 2.0 Mini B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk...
USB 2.0 A Male to USB 2.0 A Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to...
USB 2.0 A Male to USB 2.0 B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to...
USB 2.0 A Male to USB 2.0 Left Angled Type C Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces...
USB 2.0 A Male to USB 2.0 Micro B Male Right Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces...
USB 2.0 A Male to USB 2.0 Mini B Male Down Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces...
USB 2.0 A Male to USB 2.0 Up Angled Type C Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces...
USB 2.0 Type C Male to USB 2.0 Left Angled Type C Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction...
USB 3.0 A Male to USB 3.0 A Male Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps. 10x faster than USB 2.0...
USB 3.0 A Male to USB 3.0 B Male Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps. 10x faster than USB 2.0...
USB 3.0 A Male to USB 3.0 Micro B Male + Power Cable Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps. 10x...
USB 3.0 A Male to USB 3.0 Micro B Male Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps. 10x faster than USB...
USB 3.1 Gen 1 A Male to USB 3.1 Gen 1 Left Angled Type C Male Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super...
USB 3.1 Gen 1 A Male to USB 3.1 Gen 1 Type C Male Features: USB 3.0 and backwards compatible for USB 2.0, 1.1 and 1.0 Supports Super Speeds, 5Gbps.
USB 3.1 Gen 2 Type C Male to USB 3.1 Left Angled Gen 2 Type C Male Features: USB 3.1 Gen 2 and backwards compatible for USB 3.0 and 2.0...