QDR(TW) thin wall diesel-resistant elastomeric heat shrink tubing with a 2:1 shrink ratio, operating temperature range of -75°C to +150°C, and full recovery at 175°C. For the 1/2 inch (12.7 mm) size, the as-supplied inside diameter is 12.7 mm, wall thickness is 0.64 mm, and it is supplied on a 30-meter spool in round shape. The tubing meets SAE-AMS-DTL-23053/16
Diesel Resistant Elastomeric Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
QDR is made from modified radiation cross-linked elastomers and has superior diesel, chemical and abrasion resistant properties. The special formulation makes the tubing high temperature fluid resistant and long term heat resistant. It can provide effective protection to cable terminations, splices and joints in military
vehicles.
Operating temperature: -75°C to +150°C
Full recovery temperature: 175°C
Meets: SAE-AMS-DTL-23053/16
Standard Color: Black, white
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QDR(TW)-1/2-03-SS30M |
| Product Name | 2:1 Diesel Resistant Elastomeric Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |