Qualtek Electronics Corp. 4:1 Dual Wall, Adhesive Lined Heat Shrink Tubing Q5-4X-1 1/4-01-SS25M

Description
Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing 4:1 Shrink Ratio Features/Application s Heat shrinkable dual wall adhesive lined tubing is manufactured by co-extrusion of polyolefin and hot-melt adhesive. It is designed to provide both insulation and sealing for protection against water and moisture of auto wires, shipping cables, metal tubes and bundled wires. Operating temperature: -55°C to +125°C Minimum shrink temperature: 80°C Full recovery temperature: 110°C Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 600V Meets: Sony-SS-00259, SAE-AMS-DTL-23053/4 Standard color: Black Special colors: Red, blue, white, yellow RoHS Compliant
Request a Quote
Description
Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing 4:1 Shrink Ratio Features/Application s Heat shrinkable dual wall adhesive lined tubing is manufactured by co-extrusion of polyolefin and hot-melt adhesive. It is designed to provide both insulation and sealing for protection against water and moisture of auto wires, shipping cables, metal tubes and bundled wires. Operating temperature: -55°C to +125°C Minimum shrink temperature: 80°C Full recovery temperature: 110°C Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 600V Meets: Sony-SS-00259, SAE-AMS-DTL-23053/4 Standard color: Black Special colors: Red, blue, white, yellow RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual wall, adhesive lined, flexible polyolefin heat shrink tubing with a 4:1 shrink ratio, designed to protect wiring against moisture and water. It has an operating temperature range of -55°C to +125°C, a minimum shrink temperature of 80°C, and a full recovery temperature of 110°C. The tubing meets UL E236137, CSA 242540, VW-1, and SAE-AMS-DTL-23053/4, and is RoHS compliant. For the 1 1/4 inch (32.0 mm) as-supplied size, the recovered inside diameter is 8.0 mm, total wall thickness is 2.40 mm, and adhesive thickness is 1.0 mm, supplied as 5 pieces per 25-meter spool. Standard color is black; special colors are available but are not flame retardant or approved by UL or CSA.

Datasheet Summary
Powered by GS/AI

Dual wall, adhesive lined, flexible polyolefin heat shrink tubing with a 4:1 shrink ratio, designed to protect wiring against moisture and water. It has an operating temperature range of -55°C to +125°C, a minimum shrink temperature of 80°C, and a full recovery temperature of 110°C. The tubing meets UL E236137, CSA 242540, VW-1, and SAE-AMS-DTL-23053/4, and is RoHS compliant. For the 1 1/4 inch (32.0 mm) as-supplied size, the recovered inside diameter is 8.0 mm, total wall thickness is 2.40 mm, and adhesive thickness is 1.0 mm, supplied as 5 pieces per 25-meter spool. Standard color is black; special colors are available but are not flame retardant or approved by UL or CSA.

Suppliers

Company
Product
Description
Supplier Links
4:1 Dual Wall, Adhesive Lined Heat Shrink Tubing - Q5-4X-1 1/4-01-SS25M - Qualtek Electronics Corp.
Mentor, OH, United States
4:1 Dual Wall, Adhesive Lined Heat Shrink Tubing
Q5-4X-1 1/4-01-SS25M
4:1 Dual Wall, Adhesive Lined Heat Shrink Tubing Q5-4X-1 1/4-01-SS25M
Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing 4:1 Shrink Ratio Features/Application s Heat shrinkable dual wall adhesive lined tubing is manufactured by co-extrusion of polyolefin and hot-melt adhesive. It is designed to provide both insulation and sealing for protection against water and moisture of auto wires, shipping cables, metal tubes and bundled wires. Operating temperature: -55°C to +125°C Minimum shrink temperature: 80°C Full recovery temperature: 110°C Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 600V Meets: Sony-SS-00259, SAE-AMS-DTL-23053/4 Standard color: Black Special colors: Red, blue, white, yellow RoHS Compliant

Dual Wall, Adhesive Lined, Flexible Polyolefin Tubing
4:1 Shrink Ratio
Features/Applications
Heat shrinkable dual wall adhesive lined tubing is manufactured by co-extrusion of polyolefin and hot-melt adhesive. It is designed to provide both insulation and sealing for protection against water and moisture of auto wires, shipping cables, metal tubes and bundled wires.
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 80°C
Full recovery temperature: 110°C
Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 600V
Meets: Sony-SS-00259, SAE-AMS-DTL-23053/4
Standard color: Black
Special colors: Red, blue, white, yellow
RoHS Compliant

Supplier's Site Datasheet
Heat Shrink Tubing - Q5-4X-11/4-01-SS25M-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
Q5-4X-11/4-01-SS25M-ND
Heat Shrink Tubing Q5-4X-11/4-01-SS25M-ND
"Heat Shrink Tubing, Flexible 1.260"" (32.00mm) 4 to 1 Black 82.0' (25.0m)"

"Heat Shrink Tubing, Flexible 1.260"" (32.00mm) 4 to 1 Black 82.0' (25.0m)"

Buy Now Datasheet
Heat Shrink Tubing Qualtek Electronics - 83K2990 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing Qualtek Electronics
83K2990
Heat Shrink Tubing Qualtek Electronics 83K2990
HEAT SHRINK TUBING

HEAT SHRINK TUBING

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number Q5-4X-1 1/4-01-SS25M Q5-4X-11/4-01-SS25M-ND 83K2990
Product Name 4:1 Dual Wall, Adhesive Lined Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Qualtek Electronics
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/4-02-MS50FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/8-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/4-02-QB6IN-12 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-07-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details