Qualtek Electronics Corp. Silicone Rubber Coated Fiberglass Sleeving, Up to 240°C, MIL-I-3190/9 QCS-240

Description
QCS-240 Silicone Rubber Coated Fiberglass Sleeving Exceptional high temperature properties Superior thermal protection and flame resistance NEMA Grade A - 7000V dielectric strength Operating temperature: -80°C to +240°C Meets: MIL-I-3190/9 (Grade A)
Request a Quote
Description
QCS-240 Silicone Rubber Coated Fiberglass Sleeving Exceptional high temperature properties Superior thermal protection and flame resistance NEMA Grade A - 7000V dielectric strength Operating temperature: -80°C to +240°C Meets: MIL-I-3190/9 (Grade A)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

QCS-240 is a silicone rubber coated fiberglass sleeving designed for high-temperature insulation in industrial and aerospace applications. It has an operating temperature range of -80°C to +240°C, meets MIL-I-3190/9 (Grade A), UL 1441, NEMA TF-1 Type 5, and ASTM-D372 standards, and is rated for 600V with VW-1 flame resistance. The sleeving exhibits dielectric strength of at least 6000V individually and 8000V average per NEMA Grade A, passes hydrolytic stability and chemical resistance tests, and maintains integrity after thermal endurance testing at 240°C. Standard colors are red and black, and it is RoHS compliant. Packaging varies by inside diameter, with typical lengths of 36 inches and quantities per bag ranging from 50 to 1000.

Datasheet Summary
Powered by GS/AI

QCS-240 is a silicone rubber coated fiberglass sleeving designed for high-temperature insulation in industrial and aerospace applications. It has an operating temperature range of -80°C to +240°C, meets MIL-I-3190/9 (Grade A), UL 1441, NEMA TF-1 Type 5, and ASTM-D372 standards, and is rated for 600V with VW-1 flame resistance. The sleeving exhibits dielectric strength of at least 6000V individually and 8000V average per NEMA Grade A, passes hydrolytic stability and chemical resistance tests, and maintains integrity after thermal endurance testing at 240°C. Standard colors are red and black, and it is RoHS compliant. Packaging varies by inside diameter, with typical lengths of 36 inches and quantities per bag ranging from 50 to 1000.

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Coated Fiberglass Sleeving, Up to 240°C, MIL-I-3190/9 - QCS-240 - Qualtek Electronics Corp.
Mentor, OH, United States
Silicone Rubber Coated Fiberglass Sleeving, Up to 240°C, MIL-I-3190/9
QCS-240
Silicone Rubber Coated Fiberglass Sleeving, Up to 240°C, MIL-I-3190/9 QCS-240
QCS-240 Silicone Rubber Coated Fiberglass Sleeving Exceptional high temperature properties Superior thermal protection and flame resistance NEMA Grade A - 7000V dielectric strength Operating temperature: -80°C to +240°C Meets: MIL-I-3190/9 (Grade A)

QCS-240 Silicone Rubber Coated Fiberglass Sleeving
Exceptional high temperature properties
Superior thermal protection and flame resistance
NEMA Grade A - 7000V dielectric strength
Operating temperature: -80°C to +240°C
Meets: MIL-I-3190/9 (Grade A)

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number QCS-240
Product Name Silicone Rubber Coated Fiberglass Sleeving, Up to 240°C, MIL-I-3190/9
Sleeving Wrap Around Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-04-SS250FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tubing 3/16 In. Shrink(2:1) 4 FT.L; Thin Wall ; Int. Dia. 4.8 mm - 70133160 - Allied Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Length 48 inch (1219 mm)
View Details
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-1/16-02-QB6IN-28 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
2 suppliers
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-07-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details