Semi-rigid, adhesive-lined heat shrink tubing with a 4:1 shrink ratio, designed to protect wire harness splices and components from environmental damage. The tubing has a recovered inside diameter of 4.45 mm, a wall thickness of 2.40 mm, and an adhesive layer thickness of 1.35 mm, with packaging in 5-piece bags. It operates from -40°C to +125°C, has a minimum shrink temperature of 110°C, and fully recovers at 135°C. The material is flame retardant, UV resistant (black only), rated for 600V, and RoHS compliant. It meets ASTM D2671 for mechanical properties and UL 224 for heat shock, ISO 6722-1 for flammability, and GMW 17136 for heat aging and leak resistance.
Semi-Rigid, Adhesive Lined Polyolefin Tubing
4:1 Shrink Ratio
Flame Retardant
Features/Application
Specially designed to protect splices and joint of wire harness, and components against environmental damage. 4:1 shrink ratio allows it to easily fit a wide range of components, and thicker adhesive coated layer forms an effective barrier against fluids and moisture.
Used in wiring harness splice sealing and is moisture proof while meeting FMVSS 302 flammability
Operating temperature: -40°C to +125°C
Minimum shrink temperature: 110°C
Minimum Full recovery temperature: 135°C
Meets: Flame Retardant and UV Resistant (Black only), 600V
Standard colors: Black and Clear
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | QBK-4-01-QB6IN-12 |
| Product Name | 18mm ID 4:1 Semi-Rigid, Adhesive Lined Heat Shrink Tubing, Flame Retardant and UV Resistant, FMVSS 302 |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Adhesive Lined Polyolefin |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |